EN
  • EN
  • DE

SLF12575T-5R6M6R3-R

Part No SLF12575T-5R6M6R3-R
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190458-SLF12575T-5R6M6R3-R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLF12575T-5R6M6R3-R CAD Model

Description

The SLF12575T-5R6M6R3-R is a shielded power inductor manufactured by TDK Corporation. This component is designed for use in power supply circuits and DC-DC converters, providing efficient energy storage and filtering. Its shielded construction is crucial for minimizing electromagnetic interference (EMI), making it suitable for sensitive electronic devices.

Applications

  • DC-DC converters
  • Power supplies for portable electronics
  • Power management systems
  • LED lighting applications
  • Noise filtering in power circuits

Features

  • Shielded construction for low EMI emissions
  • Low DC resistance (DCR) for high efficiency
  • Compact size for space-constrained applications
  • High current capacity
  • Operating temperature range: -40°C to +125°C (including self-temperature rise)
  • Excellent Inductance Temperature Stability

Benefits

  • Reduced electromagnetic interference ensures stable operation in sensitive electronic devices.
  • Efficient power conversion minimizes power loss and extends battery life.
  • Small footprint enables use in densely populated circuit boards.
  • Reliable performance in a wide range of operating conditions.

Additional Details

The SLF12575T series features a magnetic shield structure, contributing to excellent EMI performance. The flat wire used in its construction helps reduce DC resistance and increase current handling capability. This specific model, the SLF12575T-5R6M6R3-R, has an inductance of 5.6µH.

Specifications:

  • Inductance: 5.6 µH
  • Tolerance: ±20%
  • DC Resistance (DCR): 6.3 mΩ (typical)
  • Saturation Current: 4.9A
  • Rated Current: 6.3A
  • Self-Resonant Frequency: 26MHz
  • Shielded: Yes
  • Operating Temperature: -40°C to +125°C

You May Also Be Interested in

Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess