EN
  • EN
  • DE

SLF7045T-101MR60-C

Part No SLF7045T-101MR60-C
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190506-SLF7045T-101MR60-C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLF7045T-101MR60-C CAD Model

Description

The SLF7045T-101MR60-C is a shielded power inductor manufactured by TDK Corporation. This component is specifically designed for use in power supply circuits where effective energy storage and noise suppression are critical.

Applications:

  • DC-DC Converters
  • Power supplies for various electronic devices
  • LED Lighting applications
  • Voltage Regulators
  • Noise Filtering in Power Lines

Features:

  • Shielded Construction: Provides excellent EMI suppression.
  • Compact Size: Dimensions are 7.3 x 7.0 x 4.5 mm.
  • High Current Capability: Suitable for high current applications.
  • Low DC Resistance (DCR): Minimizes power loss, increasing efficiency.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Reduced EMI: Minimizes electromagnetic interference, enhancing overall system performance.
  • Efficient Power Conversion: Low DCR contributes to higher efficiency in power supply circuits.
  • Space Saving: Compact size allows for use in miniaturized devices.
  • Reliable Performance: Provides stable inductance over a wide range of operating conditions.
  • Environmentally Friendly: Complies with RoHS regulations.

Technical Specifications:

Inductance: 100 μH

Tolerance: ±20%

Rated Current: 0.6 A

DC Resistance (DCR): 0.85 Ω (typical)

Self-Resonant Frequency (SRF): 11 MHz (typical)

Operating Temperature: -40°C to +125°C (including self-temperature rise)

The SLF7045T series features a magnetic shield structure using a metallic magnetic material. This makes it ideally suited for power circuits that require minimal noise emissions. The combination of small size, high current handling, and EMI suppression capabilities makes the SLF7045T-101MR60-C a versatile choice for modern power supply designs.

You May Also Be Interested in

Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess