The SPM4020T-1R0M-LR02 is a shielded power inductor manufactured by TDK Corporation. It is designed for use in DC-DC converters and power supply circuits requiring high efficiency and minimal electromagnetic interference (EMI). The shielded construction is a key feature, ensuring that the inductor does not radiate noise to nearby components. This makes it suitable for sensitive electronic devices.
Applications:
- DC-DC converters in portable electronics
- Power supplies for smartphones, tablets, and laptops
- LED lighting drivers
- Point-of-Load (POL) regulators
- Noise filtering in power distribution networks
- Automotive electronic control units (ECUs)
Features:
- Shielded construction for reduced EMI
- Compact 4.0 x 4.0 mm footprint with a height of 2.0 mm
- Low DC resistance (DCR) for improved efficiency
- High current handling capability
- Operating temperature range suitable for industrial applications
- Surface Mount Technology (SMT) compatible
- RoHS compliant
Benefits:
- Minimized electromagnetic interference with surrounding circuitry
- Efficient power conversion due to low DCR
- Space-saving design for compact electronic devices
- Reliable performance in demanding environments
- Easy integration into automated assembly processes
Additional Details:
The SPM4020T-1R0M-LR02 has an inductance of 1.0 μH, and the 'M' typically indicates a ±20% tolerance. The saturation current is a critical parameter to consider, as exceeding this value will cause the inductance to drop significantly, impacting circuit performance. The 'LR02' likely denotes a specific winding configuration or material composition to achieve desired electrical characteristics. The shielded construction employs a magnetic material surrounding the inductor core, preventing the magnetic field from radiating outwards. Refer to the TDK datasheet for detailed specifications, including saturation current, DC resistance, self-resonant frequency, and operating temperature range. Proper thermal management may be necessary under high current conditions. This inductor is crucial for efficient and stable power delivery in a variety of electronic devices, especially where minimizing EMI is paramount.