EN
  • EN
  • DE

TCE1210-900-2P-T

Part No TCE1210-900-2P-T
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 360122-TCE1210-900-2P-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCE1210-900-2P-T CAD Model

Description

The TCE1210-900-2P-T is a common mode choke coil manufactured by TDK Corporation. It's designed to suppress common mode noise in various electronic devices and systems. Common mode chokes are essential components for reducing electromagnetic interference (EMI) and improving the overall signal integrity of electronic circuits.

Applications

  • USB Lines: Filters common mode noise on USB data lines to improve signal quality.
  • HDMI Cables: Reduces EMI from HDMI cables, ensuring clear audio and video transmission.
  • Power Lines: Suppresses noise on power lines to prevent interference with sensitive electronic equipment.
  • LVDS (Low-Voltage Differential Signaling) Interfaces: Filters common mode noise in LVDS data transmission.
  • Ethernet Cables: Reduces electromagnetic interference (EMI) from Ethernet cables, ensuring reliable data transfer.

Features

  • Compact Size: The 1210 form factor makes it suitable for space-constrained applications.
  • High Impedance: Offers high impedance at common mode frequencies, effectively suppressing noise.
  • Low Differential Mode Impedance: Minimizes signal distortion by having low impedance at differential mode frequencies.
  • Surface Mount Technology (SMT): Designed for easy mounting on printed circuit boards using SMT processes.
  • Operating Temperature Range: Typically operates within a broad temperature range to meet various environmental conditions.

Benefits

  • Reduced EMI: Significantly reduces electromagnetic interference, ensuring compliance with regulatory standards.
  • Improved Signal Integrity: Enhances signal quality by filtering out common mode noise.
  • Enhanced System Reliability: Prevents noise-related issues, improving the overall reliability of electronic systems.
  • Simplified Design: Easy to integrate into existing circuits due to its compact size and SMT compatibility.
  • Compliance: Helps to ensure products meet FCC, CE, and other regulatory requirements for electromagnetic compatibility.

Additional Details

The TCE1210-900-2P-T common mode choke is constructed with a ferrite core material that provides high impedance at specific frequencies. This choke is designed to filter unwanted noise while allowing the desired differential signals to pass through with minimal attenuation. The component is commonly used in high-speed data transmission lines, where signal integrity is paramount. The '900' in the part number typically indicates the impedance value in ohms at a specific frequency. The '2P' likely relates to the number of lines or the configuration of the choke. The component is designed to withstand reflow soldering processes, making it suitable for automated manufacturing. When selecting this choke, designers should consider the operating frequency, impedance characteristics, and current handling capacity to ensure optimal performance in their application. Detailed specifications, including impedance vs. frequency curves, can be found in the TDK datasheet for this part number. The maximum rated current should not be exceeded to avoid saturation and potential damage to the choke.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Eon Silicon Solution
Lowest to $0.5454
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess