EN
  • EN
  • DE

TCM0806R-350-2P-T000

Part No TCM0806R-350-2P-T000
Manufacturer TDK Corporation
Catalog OEM Parts (T - Z)
Description Common Mode Filters / Chokes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997984-TCM0806R-350-2P-T000
Categories OEM Parts(T-Z)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TCM0806R-350-2P-T000 CAD Model

Description

The TCM0806R-350-2P-T000 is a common mode choke from TDK Corporation. These chokes are designed to suppress common mode noise in various electronic circuits. Common mode noise is a type of electromagnetic interference (EMI) that can cause malfunctions and data corruption in sensitive electronic devices. Common mode chokes are effective at attenuating this noise, improving the overall performance and reliability of the circuit.

Applications

  • USB interfaces: Used to suppress common mode noise in USB data lines.
  • HDMI interfaces: Employed to filter out common mode noise in HDMI signals.
  • Ethernet interfaces: Integrated into Ethernet lines to reduce noise and improve data transmission.
  • Power lines: Used in power supplies to filter out common mode noise from the AC power source.
  • Signal lines: Employed in various signal lines to reduce noise and improve signal integrity.

Features

  • Compact size: Allows for easy integration into space-constrained applications.
  • High common mode impedance: Provides effective attenuation of common mode noise.
  • Low differential mode impedance: Minimizes signal distortion and insertion loss.
  • Wide frequency range: Operates effectively over a broad frequency range.
  • High current capacity: Can handle significant current levels without saturation.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved EMI performance: Reduces electromagnetic interference and improves circuit reliability.
  • Enhanced signal integrity: Minimizes signal distortion and improves data transmission accuracy.
  • Reduced noise levels: Lowers noise levels in sensitive electronic devices.
  • Easy to install: Simplifies the assembly process and reduces manufacturing costs.
  • Wide range of applications: Suitable for various electronic devices and circuits.
  • Cost-effective solution: Provides a reliable and affordable EMI suppression solution.

Additional Details

The TCM0806R-350-2P-T000 has specific inductance values and impedance characteristics that are optimized for common mode noise suppression. It's designed for surface mount technology (SMT) and comes in a small 0806 package size. This component is often used in compliance with regulatory standards such as FCC and CISPR, ensuring that electronic devices meet the required EMI limits. It operates within a specific temperature range and can withstand certain levels of environmental stress.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Microchip Technology
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess