EN
  • EN
  • DE

TCM1210G-350-2P-T200

Part No TCM1210G-350-2P-T200
Manufacturer TDK Corporation
Catalog OEM Parts (T - Z)
Description Common Mode Filters / Chokes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098643-TCM1210G-350-2P-T200
Categories OEM Parts(T-Z)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TCM1210G-350-2P-T200 CAD Model

Description

The TCM1210G-350-2P-T200 is a common mode choke manufactured by TDK Corporation. This component is designed to suppress common mode noise in electronic circuits. Common mode noise refers to unwanted signals that appear identically on multiple conductors relative to ground. These chokes are widely used to improve electromagnetic compatibility (EMC) and reduce interference in various electronic devices.

Applications

  • Power Supplies: Filtering common mode noise in power supply circuits.
  • USB Interfaces: Suppressing noise in USB data lines to improve signal integrity.
  • CAN Bus Systems: Reducing common mode interference in CAN bus communication.
  • Networking Equipment: Filtering noise in Ethernet and other network connections.
  • Audio Equipment: Reducing noise in audio signal paths to improve sound quality.
  • Motor Control Systems: Suppressing noise generated by motors to prevent interference with other electronic components.

Features

  • High Common Mode Impedance: Provides high impedance to common mode currents, effectively suppressing noise.
  • Low Differential Mode Impedance: Minimally affects differential mode signals, preserving the integrity of the desired signal.
  • Compact Size: Small form factor allows for easy integration into various circuit designs.
  • Surface Mount Technology (SMT): Designed for automated assembly using SMT processes.
  • Wide Frequency Range: Effective noise suppression over a wide range of frequencies.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Improved EMC Performance: Reduces electromagnetic interference, improving the overall EMC performance of the device.
  • Enhanced Signal Integrity: Minimizes noise and interference, ensuring clear and reliable signal transmission.
  • Reduced Noise in Audio Systems: Improves audio quality by filtering out unwanted noise.
  • Increased System Reliability: Protects sensitive electronic components from damage caused by noise and interference.
  • Compliance with Regulatory Standards: Helps meet EMC regulatory requirements.

Additional Details

The TCM1210G-350-2P-T200 has specific inductance and current ratings, typically detailed in the manufacturer's datasheet. The 1210 in the part number often refers to the component's physical dimensions (12mm x 10mm). The 350 likely refers to an impedance value. It's crucial to refer to the datasheet for parameters such as inductance value, rated current, DC resistance, and self-resonant frequency. These parameters are essential for proper selection and implementation in specific circuit applications. SMT assembly requires proper solder reflow profiles to ensure reliable connections. Consult the TDK datasheet for precise soldering recommendations.

You May Also Be Interested in

DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TDK Corporation
3-terminal Filters
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
TDK Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess