EN
  • EN
  • DE

TCO-2107S1/61.44MHZ

Part No TCO-2107S1/61.44MHZ
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839937-TCO-2107S1/61.44MHZ
Ultra Librarian 3D Model Ultra Librarian TCO-2107S1/61.44MHZ CAD Model

Description

The TCO-2107S1/61.44MHZ is a temperature compensated crystal oscillator (TCXO) manufactured by TDK Corporation. This type of oscillator is designed to provide a stable and accurate frequency output, even when the ambient temperature changes. TCXOs are widely used in applications that require precise timing and frequency control.

Applications:

  • Mobile Communications: Used in smartphones and other mobile devices for precise timing and frequency reference.
  • GPS Receivers: Employed in GPS (Global Positioning System) receivers to maintain accurate timing and positioning data.
  • Wireless Networking: Integrated into Wi-Fi and Bluetooth modules for stable frequency generation.
  • Industrial Control Systems: Utilized in industrial automation and control equipment for precise timing and synchronization.
  • Test and Measurement Equipment: Applied in frequency counters, signal generators, and other test instruments for accurate frequency reference.

Features:

  • Temperature Compensation: Provides stable frequency output over a wide temperature range.
  • High Frequency Stability: Offers excellent frequency stability with minimal drift.
  • Low Phase Noise: Generates a clean signal with low phase noise, ensuring high signal quality.
  • Small Size: Available in compact packages, suitable for space-constrained applications.
  • Low Power Consumption: Consumes minimal power, making it ideal for battery-powered devices.

Benefits:

  • Accurate Timing: Provides precise timing and frequency control in various electronic systems.
  • Improved System Performance: Enhances system performance by minimizing frequency drift and phase noise.
  • Enhanced Reliability: Ensures stable and reliable operation over a wide temperature range.
  • Simplified Circuit Design: Provides a ready-to-use solution for frequency generation, simplifying circuit design.
  • Reduced Calibration Requirements: Minimizes the need for calibration, reducing manufacturing costs.

Additional Details:

The TCO-2107S1/61.44MHZ has a specific frequency of 61.44 MHz and is designed for surface mount technology (SMT). It operates within a specified voltage range and exhibits excellent frequency stability over its operating temperature range. This TCXO typically has a specific aging characteristic and a certain frequency tolerance at room temperature.

You May Also Be Interested in

3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess