EN
  • EN
  • DE

TDK2JY-2P

Part No TDK2JY-2P
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 363497-TDK2JY-2P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDK2JY-2P CAD Model

Description

The TDK2JY-2P appears to be a common mode choke coil manufactured by TDK Corporation. Common mode chokes are used to suppress common mode noise, which is a type of electromagnetic interference (EMI) that can disrupt electronic circuits.

Applications:

      
  • Power Line Filtering: Used to filter noise from AC power lines entering electronic devices.
  •   
  • USB Port Filtering: Protects USB ports from EMI and ensures signal integrity.
  •   
  • Signal Line Filtering: Filters noise from signal lines in various electronic equipment, such as computers, communication devices, and industrial equipment.
  •   
  • Audio Equipment: Reduces noise and improves audio quality in amplifiers, speakers, and other audio devices.
  •   
  • Industrial Automation: Protects sensitive control circuits from noise in harsh industrial environments.

Features:

      
  • Common Mode Noise Suppression: Effectively attenuates common mode noise signals.
  •   
  • Compact Size: Small footprint allows for use in space-constrained applications.
  •   
  • High Impedance: Provides high impedance to common mode currents.
  •   
  • Low Differential Mode Impedance: Minimally impacts differential mode signals.
  •   
  • RoHS Compliant: Meets environmental standards for hazardous substance content.

Benefits:

      
  • Reduced EMI: Minimizes electromagnetic interference, preventing disruption to other electronic devices.
  •   
  • Improved Signal Integrity: Ensures clean and reliable signal transmission.
  •   
  • Enhanced Audio Quality: Reduces noise and improves clarity in audio applications.
  •   
  • Increased System Reliability: Protects sensitive circuits from noise-related damage.
  •   
  • Compliance with Regulatory Standards: Helps electronic devices meet EMI/EMC standards.

Specifications (Typical):

      
  • Inductance: (Consult TDK datasheet for specific inductance value)
  •   
  • Rated Current: (Consult TDK datasheet for specific rated current)
  •   
  • DC Resistance: (Consult TDK datasheet for specific DC resistance)
  •   
  • Operating Temperature Range: (Consult TDK datasheet for specific temperature range)
  •   
  • Dimensions: (Consult TDK datasheet for specific dimensions)
  •   
  • Termination Type: (Consult TDK datasheet for specific termination type, likely SMD)

For detailed specifications, performance characteristics, and safety information, refer to the official datasheet from TDK Corporation.

You May Also Be Interested in

STMicroelectronics
STANDARD TRIACS
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
KEC
Need more? Email Us
Pulse
Lowest to $1.6817
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
EPCOS (TDK)
Need more? Email Us
Texas Instruments
Lowest to $5.7999
Pulse
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess