EN
  • EN
  • DE

TFM201208ALC1R0MTAA

Part No TFM201208ALC1R0MTAA
Manufacturer TDK Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981742-TFM201208ALC1R0MTAA
Categories OEM Parts(T-Z)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TFM201208ALC1R0MTAA CAD Model

Description

The TFM201208ALC1R0MTAA is a thin film inductor manufactured by TDK Corporation. This inductor is designed for high-frequency applications and offers excellent electrical characteristics, including high Q-factor and low DC resistance. Its compact size makes it suitable for integration into space-constrained electronic devices.

Applications

  • RF circuits: Impedance matching, filtering, and tuning in RF amplifiers and transceivers.
  • Wireless communication devices: Smartphones, tablets, and Bluetooth modules.
  • High-frequency power amplifiers: Power amplifiers used in wireless infrastructure.
  • Mobile devices: Inductors are used in power management and RF circuits.
  • Filters: Used in low pass, high pass and band pass filters for signal conditioning.

Features

  • High Q-factor: Provides low energy loss, resulting in improved circuit performance.
  • Low DC resistance (DCR): Minimizes power dissipation and improves efficiency.
  • Small size: Compact form factor allows for high-density mounting.
  • Excellent inductance tolerance: Ensures consistent performance across different devices.
  • Thin-film technology: Enables precise control over inductor parameters.
  • Operating Temperature Range: Designed to operate reliably over a broad temperature spectrum.

Benefits

  • Improved RF performance: High Q-factor and low DCR contribute to better signal quality and reduced noise.
  • Reduced power consumption: Low DCR minimizes power loss, extending battery life in portable devices.
  • Increased circuit density: Small size allows for more components to be placed on a circuit board.
  • Enhanced reliability: Robust design ensures stable performance over a wide range of operating conditions.
  • Suitable for high-frequency applications: Excellent electrical characteristics make it ideal for use in RF and microwave circuits.

Additional Details

The TFM201208ALC1R0MTAA is available in a surface-mount package. The inductance value is 1.0 μH. Detailed specifications regarding Q-factor, DCR, self-resonant frequency (SRF), and operating temperature range are available in the manufacturer's datasheet. It's RoHS compliant and lead-free. The inductor is constructed using thin-film technology, allowing for precise control over the inductance and other electrical parameters. It is suitable for reflow soldering processes.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1522 $57.8360
925+ $0.1250 $115.6250
1,435+ $0.1210 $173.6350
1,975+ $0.1171 $231.2725
2,550+ $0.1133 $288.9150
3,415+ $0.1016 $346.9640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess