The TFM201612ALM-R47MTAA is a thin film metal power inductor manufactured by TDK Corporation. This inductor is designed for use in power circuits and offers a compact size with excellent inductance characteristics. Its small form factor makes it suitable for applications where space is limited.
Applications
- Smartphones and mobile devices
- Tablets
- Wearable devices
- DC-DC converters
- Power management circuits
Features
- Small Size: Dimensions of 2.0 x 1.6 x 1.2 mm
- Thin Film Metal Material: Provides excellent electrical characteristics and high current handling capabilities.
- High Inductance: Offers an inductance value of 0.47µH.
- High Current Capacity: Supports a rated current suitable for power applications.
- Low DC Resistance: Minimizes power loss and improves efficiency.
- Operating Temperature Range: Suitable for a wide range of operating conditions.
Benefits
- Space Saving: Its compact size allows for high-density mounting in portable devices.
- High Efficiency: Low DC resistance contributes to high power conversion efficiency.
- Stable Performance: The thin film metal material ensures stable inductance and current handling characteristics over temperature.
- Reliable Operation: Designed for reliable performance in demanding applications.
- Reduced Power Loss: Minimizes heat generation, extending the lifespan of the device.
This inductor is designed to meet the requirements of various electronic devices. The TFM201612ALM-R47MTAA offers a balance of size, performance, and reliability, making it a suitable choice for modern electronic applications. It has an inductance tolerance of 20% and a saturation current suited for power applications in portable electronics.