EN
  • EN
  • DE

TFM252012ALMA1R0MTAA

Part No TFM252012ALMA1R0MTAA
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 1UH 3.7A 42 MOHM SMD / 1 µH Shielded Thin Film Inductor 3.7 A 42mOhm Max 1008 (2520 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr TDK Corporation
Series TFM-ALMA
Package Tape & Reel
Type Thin Film
Material - Core Metal
Inductance 1 µH
Tolerance ±20%
Current Rating (Amps) 3.7 A
Current - Saturation (Isat) 4.2A
Shielding Shielded
DC Resistance (DCR) 42mOhm Max
Ratings AEC-Q200
Temperature Range - Operating -55°C ~ 150°C
Inductance Frequency - Test 1 MHz
Mounting SMD (SMT)
Package / Case 1008 (2520 Metric)
Supplier Device Package 1008 (2520 Metric)
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.047" (1.20mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Names 445-175183-2,445-175183-1,445-175183-6
Standard Package 3,000
Win Source Part Number 978551-TFM252012ALMA1R0MTAA
Ultra Librarian 3D Model Ultra Librarian TFM252012ALMA1R0MTAA CAD Model

Description

The TFM252012ALMA1R0MTAA from TDK Corporation is a 1 µH shielded thin-film metal power inductor with a rated current of 3.7 A and a maximum DC resistance of 42 mΩ. It is a surface mount device (SMD) with a 2520 metric (1008 inches) footprint.

TFM-ALM inductors are designed for use in a wide range of power applications, including:

  • DC/DC converters
  • Point-of-load regulators
  • Motor drives
  • Battery management systems
  • Power supplies
  • Inverters

They are also suitable for use in high-frequency and signal circuits.

TFM-ALM inductors feature a metal core with a high saturation magnetic flux density, which provides excellent DC bias characteristics. The inductors are also magnetically shielded to minimize leakage flux. This makes them ideal for use in noise-sensitive applications.

The TFM252012ALMA1R0MTAA has the following key features:

  • Inductance: 1 µH
  • Rated current: 3.7 A
  • DC resistance: 42 mΩ (max)
  • Operating temperature range: -40°C to +125°C
  • Package size: 2520 metric (1008 inches)

The TFM252012ALMA1R0MTAA is a high-performance, reliable, and efficient power inductor that is suitable for a wide range of applications.

Here are some additional details about the TFM252012ALMA1R0MTAA:

  • It is a shielded inductor, which means that it has a metal shield around the core to reduce EMI (electromagnetic interference). This makes it ideal for use in noise-sensitive applications.
  • It has a high saturation magnetic flux density, which means that it can handle high currents without saturating. This makes it well-suited for use in power applications.
  • It has a wide operating temperature range, from -40°C to +125°C. This makes it suitable for use in a variety of environments.
  • It is a surface mount device (SMD), which makes it easy to assemble and solder.

The TFM252012ALMA1R0MTAA is a versatile and reliable power inductor that is suitable for a wide range of applications. It is a good choice for designers who need a high-performance inductor that can handle high currents and operate in a wide temperature range.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2736 $50.6160
450+ $0.2245 $101.0250
690+ $0.2175 $150.0750
955+ $0.2105 $201.0275
1,230+ $0.2035 $250.3050
1,645+ $0.1824 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,016 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess