EN
  • EN
  • DE

TFSQ0402C0H1C0R2WT

Part No TFSQ0402C0H1C0R2WT
Manufacturer TDK Corporation
Catalog Thin Film Capacitors
Description CAP THIN FILM 0.2PF 16V 01005
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Capacitance 0.2 pF
Tolerance ±0.05pF
Voltage - Rated 16 V
Mounting Type Surface Mount
Case / Package 01005 (0402 Metric)
Temperature Range - Operating -55°C ~ 125°C
Features General Purpose
Size / Dimension 0.016" L x 0.008" W (0.40mm x 0.20mm)
Height - Seated (Max) 0.009\
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1522446-TFSQ0402C0H1C0R2WT
Ultra Librarian 3D Model Ultra Librarian TFSQ0402C0H1C0R2WT CAD Model

Description

N

You May Also Be Interested in

AVX Corp/Kyocera Corp
Silicon RF Capacitors / Thin Film
Lowest to $0.1496
AVX Corp/Kyocera Corp
Silicon RF Capacitors / Thin Film 25V 6.2pF .1pFTol Th inFilm 0402
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 2.2PF 100V 0805
Lowest to $0.2727
AVX Corp/Kyocera Corp
ACCU-F/P
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 2.7PF 25V 0402 / 2.7 pF Thin Film Capacitor 25 V 0402 (1005 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 0.15PF 100V 0201
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 0.7PF 25V 0201
Need more? Email Us
AVX Corp/Kyocera Corp
ACCU-F/P
Lowest to $0.4022
AVX Corp/Kyocera Corp
CAP THIN FILM 15PF 10V 0402
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess