EN
  • EN
  • DE

TFSQ0402C0H1C2R6WT

Part No TFSQ0402C0H1C2R6WT
Manufacturer TDK Corporation
Catalog Thin Film Capacitors
Description CAP THIN FILM 2.6PF 16V 01005
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Capacitance 2.6 pF
Tolerance ±0.05pF
Voltage - Rated 16 V
Mounting Type Surface Mount
Case / Package 01005 (0402 Metric)
Temperature Range - Operating -55°C ~ 125°C
Features General Purpose
Size / Dimension 0.016" L x 0.008" W (0.40mm x 0.20mm)
Height - Seated (Max) 0.009\
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1522447-TFSQ0402C0H1C2R6WT
Ultra Librarian 3D Model Ultra Librarian TFSQ0402C0H1C2R6WT CAD Model

Description

N

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP THIN FILM 0.15PF 100V 0201
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 3PF 50V 0603 / 3 pF Thin Film Capacitor 50 V 0603 (1608 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 0.7PF 25V 0201
Need more? Email Us
AVX Corp/Kyocera Corp
Silicon RF Capacitors / Thin Film
Lowest to $0.1496
AVX Corp/Kyocera Corp
ACCU-F/P
Need more? Email Us
AVX Corp/Kyocera Corp
ACCU-F/P
Lowest to $0.4022
AVX Corp/Kyocera Corp
ACCU-F/P
Lowest to $0.5454
AVX Corp/Kyocera Corp
CAP THIN FILM 0.5PF 25V 0402
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 12PF 50V 0805
Lowest to $0.2618

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess