EN
  • EN
  • DE

TFSZ06051962-3325A1

Part No TFSZ06051962-3325A1
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 364995-TFSZ06051962-3325A1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TFSZ06051962-3325A1 CAD Model

Description

The TFSZ06051962-3325A1 is a high-performance, thin-film inductor designed and manufactured by TDK Corporation. This component is specifically engineered for demanding high-frequency applications where precision, efficiency, and compact size are crucial.

Applications

  • RF Front-End Modules: Used extensively in wireless communication devices like smartphones and tablets.
  • Wireless LAN (WLAN) Devices: Implemented in Wi-Fi routers, access points, and network adapters.
  • Bluetooth Modules: Integrated into Bluetooth-enabled devices for impedance matching and filtering.
  • Near Field Communication (NFC) Systems: Found in NFC circuits for tuning and matching.
  • Low Noise Amplifiers (LNAs): Employed in LNA circuits to optimize signal reception.

Features

  • Thin-Film Technology: Offers exceptional precision and tight inductance tolerance.
  • High Q Factor: Minimizes energy loss and maximizes efficiency at high frequencies.
  • Surface Mount Device (SMD): Streamlines assembly and allows for automated manufacturing processes.
  • Compact 0605 Package: Enables miniaturization in space-constrained electronic designs.
  • Excellent High-Frequency Characteristics: Designed for optimal performance in high-frequency applications.

Benefits

  • Improved Signal Integrity: High Q factor ensures minimal signal distortion and loss.
  • Reduced Power Consumption: High efficiency contributes to lower power consumption in portable devices.
  • Simplified Assembly: SMD design reduces assembly time and costs.
  • Smaller Device Size: Compact footprint allows for more compact and lightweight designs.
  • Enhanced Reliability: Robust construction ensures long-term stable performance.

Additional Details

The TFSZ06051962-3325A1 has specific electrical characteristics, including inductance value (likely around 3.3nH based on the '33' in the part number), tolerance, and self-resonant frequency (SRF). These parameters are detailed in the TDK datasheet. The thin-film manufacturing process ensures high precision and repeatability. The component is RoHS compliant, meeting environmental regulations. When handling and soldering, proper techniques must be followed to prevent damage and ensure reliable connection. The '25A1' suffix may indicate a particular revision or performance grade. Always consult the official TDK datasheet for complete specifications and application guidelines.

You May Also Be Interested in

Pulse
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
STMicroelectronics
Need more? Email Us
KEC
Need more? Email Us
Texas Instruments
Lowest to $5.7999
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
Atmel
Need more? Email Us
Mini-Circuits
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess