EN
  • EN
  • DE

TLA-6T103A-T

Part No TLA-6T103A-T
Manufacturer TDK Corporation
Catalog Pulse Transformers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers
Family Pulse Transformers
Manufacturer TDK Corporation
Win Source Part Number 217753-TLA-6T103A-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLA-6T103A-T CAD Model

Description

The TLA-6T103A-T is a common mode choke coil manufactured by TDK Corporation, designed to suppress common mode noise in electronic circuits without affecting differential signals. The 'A' likely indicates a specific revision or performance characteristic, while '-T' typically denotes tape and reel packaging.

Applications

  • Power lines for noise filtering in electronic devices
  • Data transmission lines to reduce noise-induced signal degradation
  • USB interfaces to improve data communication quality
  • HDMI cables to enhance audio and video fidelity
  • LVDS (Low-Voltage Differential Signaling) systems for high-speed data transfer
  • Audio equipment to minimize unwanted noise
  • Automotive electronics to protect sensitive systems from interference
  • Medical equipment to ensure reliable and accurate performance

Features

  • Excellent common mode noise suppression across a wide frequency spectrum
  • Compact size, suitable for integration into space-constrained designs
  • Low differential mode impedance to prevent signal distortion
  • High rated current capacity for demanding applications
  • Durable construction for long-term reliability
  • RoHS compliant, ensuring environmental safety
  • 'A' designation likely indicates improved performance or updated specifications

Benefits

  • Improved electromagnetic compatibility (EMC) performance
  • Reduced interference in electronic circuits
  • Enhanced signal integrity in data transmission applications
  • Minimized noise in audio and video equipment
  • Prevention of data corruption in high-speed data links
  • Increased reliability and stability of electronic devices
  • Compliance with EMC regulatory standards

Additional Details

Common mode choke coils like the TLA-6T103A-T are constructed with two identical inductors wound on a single core. The configuration is such that magnetic fields generated by differential mode signals cancel each other, resulting in low impedance for the signal, while common mode noise generates magnetic fields that add together, creating high impedance to suppress the noise. The 'A' designation likely indicates a specific material composition or manufacturing process to improve performance. The '-T' suffix signifies tape and reel packaging for automated assembly. Selecting the appropriate choke coil based on the frequency range of the noise and the required impedance is crucial for optimal noise suppression and overall system performance. TDK's TLA series is known for its high quality and reliability in EMC applications. The TLA-6T103A-T is a cost-effective solution for noise suppression where stringent EMC compliance is required.

You May Also Be Interested in

Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4686
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Lowest to $4.6568
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us
Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess