EN
  • EN
  • DE

TLA-6T107-T

Part No TLA-6T107-T
Manufacturer TDK Corporation
Catalog Pulse Transformers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers
Family Pulse Transformers
Manufacturer TDK Corporation
Win Source Part Number 217756-TLA-6T107-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLA-6T107-T CAD Model

Description

The TLA-6T107-T is a common mode choke coil manufactured by TDK Corporation. This component is designed to suppress unwanted common mode noise in electronic circuits while allowing differential signals to pass through with minimal attenuation. The "-T" suffix usually indicates that the component is packaged on tape and reel for automated assembly.

Applications

  • Power lines in various electronic devices for noise filtering
  • Data transmission lines to prevent signal degradation caused by common mode noise
  • USB interfaces to improve signal integrity and data communication quality
  • HDMI cables to enhance audio and video performance by reducing noise
  • LVDS (Low-Voltage Differential Signaling) applications for high-speed data transfer with minimal interference
  • Audio equipment to minimize unwanted noise and interference
  • Automotive electronics systems to protect sensitive circuits from electromagnetic interference (EMI)
  • Medical equipment to ensure reliable and accurate operation in electrically noisy environments

Features

  • Excellent common mode noise suppression over a broad frequency range
  • Compact size, making it suitable for space-constrained applications
  • Low differential mode impedance, ensuring minimal signal distortion
  • High rated current capacity, allowing for use in power-intensive applications
  • Robust construction, ensuring long-term reliability and durability
  • RoHS compliant, meeting environmental safety standards
  • Tape and reel packaging (indicated by "-T") for efficient automated assembly

Benefits

  • Improved electromagnetic compatibility (EMC) performance, reducing interference in electronic systems
  • Reduced noise levels in electronic circuits, enhancing signal clarity
  • Enhanced signal integrity in data transmission, preventing data corruption
  • Minimized noise in audio and video equipment, improving overall performance
  • Increased reliability and stability of electronic devices
  • Compliance with EMC regulatory requirements, ensuring product safety and performance

Additional Details

Common mode choke coils such as the TLA-6T107-T comprise two identical inductors wound on a single core. This configuration allows differential mode signals to pass through with minimal impedance, as the magnetic fields generated by these signals cancel each other out. Conversely, common mode noise generates magnetic fields that add together, creating a high impedance that effectively suppresses the noise. The "-T" suffix indicates that the component is provided on tape and reel, facilitating efficient and cost-effective automated assembly. Proper selection of the choke coil, based on the frequency range of the noise and the required impedance, is critical for optimal performance. TDK's TLA series is known for its high quality and reliability in a wide range of EMC applications. The TLA-6T107-T is particularly useful in applications where both size and performance are important considerations.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374
Halo Electronics Inc
ISO MOD 10/100 SHOCK/VIB X-TEMP
Need more? Email Us
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Lowest to $4.6568
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627
Triad Magnetics
TRANSF 1.75 OHM DUAL GATE DRIVE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess