EN
  • EN
  • DE

TLA-6T125-T

Part No TLA-6T125-T
Manufacturer TDK Corporation
Catalog Pulse Transformers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers
Family Pulse Transformers
Manufacturer TDK Corporation
Win Source Part Number 217766-TLA-6T125-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLA-6T125-T CAD Model

Description

The TLA-6T125-T is a common mode choke coil manufactured by TDK Corporation, designed for effective noise suppression in various electronic circuits. These coils are crucial components in reducing unwanted electromagnetic interference (EMI) and radio frequency interference (RFI) from power lines and signal lines, ensuring stable and reliable operation of electronic devices.

Applications

  • Power Supplies: Used to filter noise in power supply circuits, ensuring clean and stable power delivery.
  • LED Lighting: Employed to reduce EMI in LED lighting systems, preventing interference with other electronic devices.
  • Consumer Electronics: Integrated into televisions, audio equipment, and other consumer electronics to minimize noise and improve performance.
  • Industrial Equipment: Utilized in industrial control systems and machinery to suppress noise and ensure reliable operation.
  • Communication Devices: Used in routers, modems, and other communication equipment to filter noise and improve signal integrity.

Features

  • High Impedance: Offers high impedance over a wide frequency range, effectively suppressing common mode noise.
  • Compact Size: Designed with a compact form factor, making it suitable for use in space-constrained applications.
  • High Current Capacity: Capable of handling high current loads without saturation.
  • Excellent Noise Suppression: Provides excellent common mode noise suppression characteristics.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits

  • Improved Signal Integrity: Reduces noise and interference, resulting in improved signal integrity in electronic circuits.
  • Enhanced System Reliability: Minimizes the impact of noise on system performance, leading to enhanced reliability.
  • Reduced EMI/RFI: Effectively suppresses EMI and RFI, preventing interference with other electronic devices.
  • Compliance with Regulatory Standards: Helps meet regulatory requirements for EMI and RFI emissions.
  • Stable Performance: Maintains stable performance over a wide range of operating conditions.

The TLA-6T125-T common mode choke coil is designed to provide excellent noise suppression performance in a compact and reliable package. Its high impedance characteristics and high current capacity make it suitable for a wide range of applications. Additional technical specifications typically include inductance values, rated current, DC resistance, and operating temperature range. For precise specifications, refer to the official TDK datasheet.

You May Also Be Interested in

Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374
Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642
Bel Fuse Inc.
XFRMR MOD LAN GIGABIT EXTEMP 24P
Need more? Email Us
Triad Magnetics
TRANSF 1.75 OHM DUAL GATE DRIVE
Need more? Email Us
Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627
VACUUMSCHMELZE
Pulse Transformers GateDrive Transf PTH 1:1 260uVs 500V
Need more? Email Us
Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4686
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5195 $58.7535
32+ $3.7087 $118.6784
49+ $3.5932 $176.0668
67+ $3.4766 $232.9322
86+ $3.3611 $289.0546
115+ $3.0134 $346.5410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess