The TSL0808S-330K1R4-PF is a shielded power inductor from TDK Corporation. This inductor is designed for use in power supply circuits, providing filtering and energy storage capabilities. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic applications. The inductor is available in a surface mount package for easy integration into automated assembly processes.
Applications
- DC-DC converters
- Power supply filtering
- Noise suppression in electronic circuits
- Voltage regulators
- EMI suppression
Features
- Shielded Construction: Reduces electromagnetic interference (EMI).
- Surface Mount Package: Facilitates automated PCB assembly.
- High Current Handling: Designed to handle significant current loads.
- Compact Size: Enables miniaturization of electronic devices.
- Low DC Resistance: Minimizes power loss.
Benefits
- Reduced EMI: Shielded construction minimizes interference with other components.
- Easy Assembly: Surface mount package simplifies manufacturing process.
- High Efficiency: Low DC resistance reduces power dissipation, improving energy efficiency.
- Compact Design: Small size allows for integration into space-constrained applications.
- Reliable Performance: TDK's quality manufacturing ensures consistent and dependable operation.
Additional Details
The TSL0808S-330K1R4-PF has an inductance value of 33μH (microhenries). It features a saturation current of 1.4A. The DC resistance is very low, contributing to its high efficiency. This inductor is RoHS compliant. The shielded construction is particularly important in applications where minimizing electromagnetic emissions is crucial, such as in portable electronic devices and medical equipment.