EN
  • EN
  • DE

TSL1112RA-151K1R1-PF

Part No TSL1112RA-151K1R1-PF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description Inductor Power Wirewound 150uH 10% 1KHz 20Q-Factor 1.1A 260mOhm DCR RDL Ammo / FIXED IND 150UH 1.1A 260 MOHM TH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Inductance 150μH
Tolerance ±10%
Current Rating 1.1A
Current - Saturation 1.3A
DC Resistance (DCR) 260 mOhm Max
Q @ Freq 20 @ 796kHz
Frequency - Self Resonant 3.1MHz
Temperature Range - Operating -20°C to 85°C
Frequency - Test 1kHz
Mounting Through Hole
Height - Seated (Max) 0.492" (12.50mm)
Win Source Part Number 107748-TSL1112RA-151K1R1-PF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TSL
Introduction Date June 25, 1999
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TSL1112RA-151K1R1-PF CAD Model

Description

The TSL1112RA-151K1R1-PF is a wire-wound ceramic chip inductor manufactured by TDK Corporation. This inductor is designed for high-frequency applications and features a high Q-factor, stable inductance, and compact size. It is suitable for use in various RF and wireless communication circuits where precision and reliability are critical.

Applications:

  • RF filters in communication devices.
  • Impedance matching circuits.
  • Wireless LAN (WLAN) modules.
  • Bluetooth applications.
  • Voltage-controlled oscillators (VCOs).

Features:

  • Wire-wound construction on a ceramic core.
  • Small 1112 case size.
  • High Q-factor for low losses.
  • Inductance value of 150 nH.
  • High self-resonant frequency (SRF).
  • RoHS compliant.

Benefits:

  • Improved signal quality due to low insertion loss.
  • Stable performance in high-frequency circuits.
  • Space-saving design for compact devices.
  • Reduced power consumption.
  • Reliable operation under various environmental conditions.

Additional Details:

The TSL1112RA-151K1R1-PF inductor has a nominal inductance of 150 nH (nanohenries) with a tolerance of ±10%. The 1112 form factor defines its physical dimensions, making it suitable for dense circuit board layouts. The wire-wound construction on a ceramic core provides high stability and minimizes parasitic effects. The high self-resonant frequency (SRF) ensures that the inductor maintains its performance even at high frequencies. The rated current is around 100mA. The inductor is designed to withstand reflow soldering temperatures, compatible with modern manufacturing processes. Its operating temperature range typically spans from -55°C to +125°C. The TSL1112RA series is known for its high Q-factor, minimizing energy losses in RF applications. The ‘PF’ suffix indicates that the component is lead-free and RoHS compliant, meeting environmental standards. This component ensures efficient and reliable signal transmission and reception in wireless devices. Its stable electrical characteristics ensure consistent circuit performance over a wide range of operating conditions.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2726 $58.6090
520+ $0.2241 $116.5320
800+ $0.2171 $173.6800
1,100+ $0.2102 $231.2200
1,425+ $0.2033 $289.7025
1,900+ $0.1825 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess