EN
  • EN
  • DE

TSL1112RA-222J

Part No TSL1112RA-222J
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case DIP
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 742824-TSL1112RA-222J
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSL1112RA-222J CAD Model

Description

The TSL1112RA-222J is a high-performance, wire-wound power inductor manufactured by TDK Corporation. It's designed for use in a variety of power supply and filtering applications, offering a combination of small size, high inductance, and low DC resistance.

Applications

  • DC-DC converters
  • Power supply circuits for portable devices
  • Noise filtering in electronic circuits
  • Voltage regulators
  • LED lighting power supplies

Features

  • High Inductance Value: 2.2mH, providing effective energy storage and filtering capabilities.
  • High Rated Current: Designed to handle significant current levels without saturation, ensuring stable performance.
  • Low DC Resistance (DCR): Minimizes power loss and improves efficiency in power supply circuits.
  • Compact Size: Enables integration into space-constrained applications.
  • Wire-Wound Construction: Offers excellent electrical characteristics and reliability.
  • RoHS Compliant: Environmentally friendly, meeting regulatory requirements for hazardous substances.

Benefits

  • Improved Power Efficiency: Low DCR minimizes power dissipation, resulting in higher overall system efficiency.
  • Stable Performance: High saturation current rating ensures reliable operation under varying load conditions.
  • Reduced EMI: Effective filtering capabilities help minimize electromagnetic interference.
  • Compact Design: Small size allows for integration into space-sensitive applications.
  • Long-Term Reliability: Robust construction ensures long-term performance and dependability.

Additional Details

The TSL1112RA-222J inductor features a ferrite core material and is designed for surface mount technology (SMT) assembly. Its operating temperature range typically spans from -40°C to +125°C, making it suitable for a wide range of environmental conditions. The specific dimensions and packaging details can be found in the TDK datasheet for this part number. The wire-wound construction contributes to its high Q factor and excellent impedance characteristics across a broad frequency range. It is designed to meet the stringent requirements of modern power electronic designs, providing a reliable and efficient solution for energy storage and filtering.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3095 $58.8050
455+ $0.2541 $115.6155
705+ $0.2460 $173.4300
975+ $0.2379 $231.9525
1,260+ $0.2298 $289.5480
1,680+ $0.2067 $347.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess