EN
  • EN
  • DE

TA-010TCM1R5M-AR

Part No TA-010TCM1R5M-AR
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097885-TA-010TCM1R5M-AR
Categories OEM Parts(T-Z)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA-010TCM1R5M-AR CAD Model

Description

The TA-010TCM1R5M-AR is a high-frequency chip inductor manufactured by Fujitsu Electronics America, Inc. This inductor is designed for a wide range of applications including wireless communication, RF circuits, and impedance matching networks. It's specifically engineered for applications where high performance, small size, and tight tolerance are crucial. The part showcases Fujitsu’s commitment to providing reliable and high-quality electronic components.

Applications

  • Wireless Communication Systems
  • RF Transceivers
  • Impedance Matching Circuits
  • Filters
  • Mobile Devices

Features

  • Small Size (typically 0402 or 0603 package)
  • High Q Value
  • Tight Inductance Tolerance
  • Surface Mount Device (SMD)
  • RoHS Compliant

Benefits

  • Improved RF Circuit Performance
  • Miniaturization of Electronic Devices
  • Precise Inductance Control
  • Easy Assembly
  • Environmentally Friendly

Additional Details

The TA-010TCM1R5M-AR features an inductance value of 1.5µH (1R5) with a tight tolerance, ensuring precision in circuit design. Its high Q value minimizes energy loss, enhancing circuit efficiency. The small package size allows for dense PCB layouts. The surface mount design facilitates automated assembly, reducing manufacturing costs. It is constructed with high-quality materials to ensure stable performance over a wide temperature range and operating conditions. This inductor is compliant with RoHS standards, indicating its environmental friendliness. The specific datasheet provides detailed electrical characteristics such as self-resonant frequency (SRF), DC resistance (DCR), and saturation current, which are essential for circuit design and optimization. Proper mounting and soldering techniques are crucial to achieving optimal performance and reliability. The device's stable performance is particularly beneficial in mobile devices and wireless communication systems where reliability under varying conditions is paramount. Furthermore, Fujitsu’s reputation ensures consistent quality and performance in demanding RF applications.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Toshiba Semiconductor and Storage
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess