EN
  • EN
  • DE

VLB10090HT-R33K

Part No VLB10090HT-R33K
Manufacturer TDK Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103915-VLB10090HT-R33K
Categories OEM Parts(T-Z)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VLB10090HT-R33K CAD Model

Description

The VLB10090HT-R33K is a wire-wound power inductor manufactured by TDK Corporation. TDK is a leading manufacturer of electronic components and materials, and their inductors are widely used in power management and filtering applications. This specific inductor is likely designed for high-current applications where low DC resistance and high efficiency are critical.

Applications

  • DC-DC Converters: Used as a filter inductor in DC-DC converters to reduce ripple current and improve efficiency.
  • Power Supplies: Employed in power supplies for energy storage and filtering.
  • Voltage Regulators: Used in voltage regulators to smooth out voltage fluctuations.
  • Filtering Circuits: Incorporated into filtering circuits to attenuate unwanted frequencies.
  • Automotive Electronics: Used in automotive power management systems.
  • Industrial Equipment: Employed in industrial power supplies and control systems.

Features

  • Wire-Wound Construction: Provides high inductance and low DC resistance.
  • High Current Capability: Designed to handle high DC currents without saturation.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Saturation Current: Maintains inductance value at high currents.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.

Benefits

  • Improved Efficiency: Low DC resistance minimizes power losses, resulting in improved efficiency.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, improving system performance.
  • Stable Performance: High saturation current ensures stable inductance value at high currents.
  • Easy Assembly: SMD design allows for efficient automated assembly.
  • Compact Design: Small size allows for high-density circuit designs.
  • Reliable Performance: High-quality materials and construction ensure reliable operation.

Additional Details

The VLB10090HT-R33K has an inductance value of 0.33µH (R33 indicates 0.33). The 'K' at the end typically indicates a tolerance of ±10%. The 10090 indicates the dimensions of the inductor, with 10mm x 10mm footprint and a specific height. The HT likely refers to a high-temperature version. It's important to consult the TDK datasheet for detailed specifications, including inductance, DC resistance, saturation current, and self-resonant frequency. Proper soldering techniques and handling procedures should be followed to prevent damage to the inductor during assembly. The inductor should be placed in a well-ventilated area to prevent overheating. Proper PCB layout techniques should be used to minimize EMI and optimize performance.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4957 $59.8280
95+ $1.2266 $116.5270
150+ $1.1885 $178.2750
205+ $1.1504 $235.8320
260+ $1.1123 $289.1980
350+ $0.9968 $348.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,255 pieces
In Stock: 1,250 pieces Factory Stock: 5 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess