EN
  • EN
  • DE

VLF3010AT-100M

Part No VLF3010AT-100M
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 743090-VLF3010AT-100M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLF3010AT-100M CAD Model

Description

The VLF3010AT-100M is a wire-wound inductor manufactured by TDK Corporation. It is designed for use in power supply circuits and other applications requiring high inductance and current handling capabilities in a small form factor. This inductor is particularly well-suited for use in portable electronic devices and other space-constrained applications.

Applications

  • DC-DC converters: Used as energy storage elements in step-up (boost) and step-down (buck) converters.
  • Power supply circuits: Filtering noise and providing stable voltage levels.
  • Portable electronic devices: Smartphones, tablets, and other battery-powered devices.
  • Noise filtering: Reducing electromagnetic interference (EMI) in electronic circuits.
  • RF circuits: Impedance matching and tuning in wireless communication systems.

Features

  • Small size: Compact 3.0 x 3.0 x 1.0 mm package for space-constrained applications.
  • High inductance: 10µH inductance value.
  • High current handling: Supports significant DC current without saturation.
  • Low DC resistance (DCR): Minimizes power loss and improves efficiency.
  • Magnetically shielded construction: Reduces EMI and prevents interference with nearby components.
  • Operating temperature range: Suitable for a wide range of operating environments.

Benefits

  • Efficient power conversion: Low DCR minimizes power loss in DC-DC converters, improving overall efficiency.
  • Stable operation: High current handling capability ensures stable performance under varying load conditions.
  • Reduced EMI: Magnetically shielded construction reduces electromagnetic interference.
  • Space-saving design: Small size allows for integration into compact electronic devices.
  • Improved reliability: Robust construction ensures long-term reliability.

Additional Details

The VLF3010AT series of inductors from TDK is well regarded for its balance of small size and robust performance. The "-100M" suffix indicates the inductance value is 10µH with a tolerance that is specified in the datasheet. The saturation current and rated current are key specifications that define the inductor's ability to handle current without significant inductance drop. Careful consideration of these parameters, along with the operating frequency, is essential for optimal circuit design. The VLF3010AT-100M is compliant with RoHS standards.

You May Also Be Interested in

Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4562 $59.3060
310+ $0.3754 $116.3740
480+ $0.3627 $174.0960
660+ $0.3511 $231.7260
855+ $0.3396 $290.3580
1,140+ $0.3049 $347.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess