EN
  • EN
  • DE

VLF3010AT-220MR33-1

Part No VLF3010AT-220MR33-1
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408135-VLF3010AT-220MR33-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLF3010AT-220MR33-1 CAD Model

Description

The VLF3010AT-220MR33-1 is a shielded power inductor manufactured by TDK Corporation, designed for DC-DC converters and power supply circuits needing a compact, high-efficiency component.

Applications

  • DC-DC converters
  • Power supplies for portable devices
  • LED lighting drivers
  • Voltage regulators
  • Noise filters in electronic circuits

Features

  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Compact Size: Allows for use in space-constrained designs.
  • High Current Capacity: Suitable for applications needing moderate current.
  • Low DC Resistance (DCR): Improves efficiency by reducing power loss.
  • Operating Temperature Range: Suitable for different environmental conditions.

Benefits

  • Reduced EMI: Shielded construction minimizes interference with other components.
  • Efficient Power Conversion: Low DCR contributes to higher power conversion efficiency.
  • Space Saving: Compact design enables smaller devices.
  • Reliable Operation: Stable performance under various conditions.
  • Versatile Use: Suitable for various power supply and filtering applications.

Technical Specifications

The VLF3010AT-220MR33-1 features an inductance of 22μH with a tolerance of ±20%. It supports a rated current of 0.33A, and has a low DC resistance (DCR) to minimize power losses. The saturation current is 0.33A. The inductor's shielded construction helps to reduce electromagnetic interference (EMI). Its operating temperature range is -40°C to +125°C. The inductor uses a ferrite core, improving its performance and maintaining stable inductance under varying load conditions. The compact size makes it suitable for use in mobile devices and portable power supplies. TDK's commitment to quality assures consistent and reliable performance.

The VLF3010AT series is designed for applications requiring small size and good performance. Its shielded construction helps minimize electromagnetic interference (EMI), making it appropriate for sensitive electronic devices. Its current capacity and low DCR contribute to efficient power conversion and reduced power loss. Its compact design makes it a good choice for space-constrained applications.

You May Also Be Interested in

TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,400 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess