EN
  • EN
  • DE

VLF4014AT-221MR16-1

Part No VLF4014AT-221MR16-1
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408162-VLF4014AT-221MR16-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLF4014AT-221MR16-1 CAD Model

Description

The VLF4014AT-221MR16-1 is a wire-wound inductor from TDK Corporation's VLF series, which are designed for use in power supply circuits, particularly in compact devices. The '221M' suggests an inductance of 220µH (22 x 10^1) with a specific tolerance. The 'R16-1' likely relates to the rated current or a specific product revision. This series is known for its small size and shielded construction.

Applications:

  • DC-DC converters in portable devices: Specifically for smartphones, tablets, and wearable technology.
  • Power management circuits: Used for voltage regulation and ripple filtering in power supplies.
  • High-frequency power inductors: Suitable for applications that require efficient power handling in a small form factor.
  • Noise filtering in power lines: Reduces electromagnetic interference (EMI) and improves signal integrity.

Features:

  • Small Size: Compact dimensions optimized for space-constrained applications.
  • Magnetically Shielded: Reduces electromagnetic interference.
  • High Current Capability: Capable of handling relatively high current levels for its size.
  • Excellent Inductance Stability: Maintains stable inductance over a range of temperatures and frequencies.
  • Lead-Free Construction: Compliant with RoHS environmental standards.

Benefits:

  • Space Saving: Allows for smaller and more compact electronic device designs.
  • Reduced EMI: Improves device performance and reliability by minimizing interference.
  • Efficient Power Conversion: Contributes to energy efficiency in DC-DC converters.
  • Reliable Performance: Provides stable and consistent operation in various conditions.
  • Environmental Compliance: Meets environmental regulations regarding lead content.

Specifications:

The VLF4014AT-221MR16-1 has an inductance of 220µH. Its dimensions are approximately 4.0mm x 4.0mm x 1.4mm. It is designed for reflow soldering. It features a shielded construction. The rated current and DC resistance are specific to this part number and will be detailed within the TDK datasheet. The operating temperature range is also specified within the datasheet.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess