EN
  • EN
  • DE

WL160808GR27JGT03

Part No WL160808GR27JGT03
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104678-WL160808GR27JGT03
Categories OEM Parts(T-Z)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WL160808GR27JGT03 CAD Model

Description

The WL160808GR27JGT03 is a multilayer ceramic inductor manufactured by Walsin Technology Corporation. It is designed for a variety of high-frequency applications, offering a balance of small size and reliable performance. This inductor finds common use in mobile communication, wireless networking, and other RF circuit applications.

Applications

  • Mobile Communication: Suitable for impedance matching, filtering, and signal tuning in smartphones and cellular devices.
  • Wireless LAN (WLAN): Employed in Wi-Fi routers, access points, and wireless modules for impedance matching and noise reduction.
  • RF Modules: Used within RF modules for impedance matching and signal conditioning purposes.
  • Bluetooth Devices: Found in Bluetooth-enabled devices, contributing to signal filtering and impedance matching.
  • GPS Receivers: Integrated into GPS receivers for signal filtering to improve accuracy and reduce interference.

Features

  • Compact Size: Its small size allows for high-density mounting on printed circuit boards, optimizing space utilization.
  • High Q-Factor: Delivers a high Q-factor, minimizing energy loss and enhancing efficiency in RF circuits.
  • Multilayer Construction: Features a robust multilayer construction, ensuring high reliability and consistent performance.
  • Tight Tolerance: Offers tight tolerance in inductance, contributing to stable circuit operation.
  • RoHS Compliant: Adheres to environmental regulations, ensuring lead-free manufacturing and reducing environmental impact.

Benefits

  • Improved Signal Quality: Enhances signal clarity by minimizing noise and distortion, leading to superior communication performance.
  • Efficient Energy Consumption: Promotes efficient energy usage due to its high Q-factor, reducing power consumption in devices.
  • Dependable Performance: Delivers reliable and stable performance across a broad range of frequencies and operating temperatures.
  • Space-Optimized Design: Enables the creation of compact and efficient circuit designs, reducing device size and overall cost.
  • Environmentally Responsible: Complies with environmental standards, ensuring the product is safe and environmentally friendly.

Additional Details

The WL160808GR27JGT03 is available in a range of inductance values and is designed to maintain performance under varying environmental conditions. Its low DC resistance and high self-resonant frequency make it suitable for demanding applications where consistent performance is critical.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess