EN
  • EN
  • DE

231-106/026-000

Part No 231-106/026-000
Manufacturer WAGO Corporation
Catalog Headers, Plugs and Sockets
Description 1-CONDUCTOR FEMALE PLUG; 2.5 MM; / 6 Position Terminal Block Plug, Female Sockets 0.197" (5.00mm) 180° Free Hanging (In-Line)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Mfr WAGO Corporation
Series MCSMIDI Classic
Package Box
Type Plug, Female Sockets
Number of Positions 6
Positions Per Level 6
Number of Levels 1
Pitch 0.197" (5.00mm)
Plug Wire Entry 180°
Termination Style Screwless - Push-In Spring
Mounting Type Free Hanging (In-Line)
Current - IEC 16A
Voltage - IEC 630 V
Current - UL 15 A
Voltage - UL 600 V
Wire Gauge or Range - AWG 12-28 AWG
Wire Gauge or Range - mm2 0.08-2.5mm²
Color Gray
Temperature Range - Operating -60°C ~ 85°C
Contact Mating Finish Tin
Features Retention Latches (Non-Wire Side)
Material Flammability Rating UL94 V-0
Wire Strip Length 8-9mm
Contact Material Copper Alloy
Housing Material Polyamide (PA66) , Nylon 6/6
Insulation Height 0.563" (14.30mm)
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1350083-231-106/026-000
Ultra Librarian 3D Model Ultra Librarian 231-106/026-000 CAD Model

Description

This is a 6-position plug female socket terminal block connector from the MCSMIDI Classic series.

  • Positions: 6 per level
  • Levels: 1
  • Pitch: 0.197 inches (5.00mm)
  • Color: Gray
  • Retention Latch: Non-Wire Side
  • Wire Gauge: 12-28 AWG or 0.08-2.5mm²
  • Contact Material: Copper Alloy with Tin Plating
  • Housing Material: Polyamide (PA66) and Nylon 6/6
  • Termination: Screwless with Push-In Spring
  • Voltage Rating (IEC): 630V
  • Voltage Rating (UL): 600V
  • Current Rating (IEC): 16A
  • Current Rating (UL): 15A
  • Mounting Type: Free Hanging (In-Line)
  • Operating Temperature: -60°C to 85°C

You May Also Be Interested in

Phoenix Contact
TERM BLOCK HDR 6POS VERT 5.08MM
Lowest to $0.9078
Wurth Electronics Inc
TERM BLOCK HDR 2POS 90DEG 5.08MM
Need more? Email Us
TE Connectivity
RSB3VP081202=.325 C/L RSB ASSE
Need more? Email Us
Altech corporation
VERTHEADER508PSCLOSED END 10P12A
Need more? Email Us
Molex, LLC
3.81MM EURO PLUG RA ME BLK 2CKT
Need more? Email Us
Phoenix Contact
TERM BLOCK HDR 2POS VERT 5.08MM
Lowest to $0.2674
Phoenix Contact
TERM BLOCK HDR 2POS VERT 3.81MM
Lowest to $0.7656
Phoenix Contact
TERM BLOCK HDR 6POS 90DEG 5.08MM
Lowest to $0.7555
Phoenix Contact
TERM BLOCK HDR 5POS VERT 3.5MM / 5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138" (3.50mm) Vertical Through Hole
Lowest to $0.9379

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess