EN
  • EN
  • DE

VLP6214T-680MR40

Part No VLP6214T-680MR40
Manufacturer TDK Corporation
Catalog OEM Parts (T - Z)
Description Inductor Power Shielded Wirewound 68uH 20% 100KHz 420mA 1.62Ohm DCR T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
DC Current 400 mA
DC Resistance (DCR) 1.62 Ω
Depth 6 mm
Height 1.4 mm
Inductance 68 µH
Length 6.4 mm
Max DC Current 400 mA
Military Standard Not
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Shielding Shielded
Test Frequency 100 kHz
Tolerance 20 %
Win Source Part Number 1007556-VLP6214T-680MR40
Categories OEM Parts(T-Z)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VLP6214T-680MR40 CAD Model

Description

The VLP6214T-680MR40 is a wire wound inductor manufactured by TDK Corporation. It is designed for use in power circuits for mobile devices. This series is characterized by its low profile, small size, and high inductance, making it suitable for space-constrained applications requiring efficient power management.

Applications

  • Smartphones: Power management and DC-DC conversion.
  • Tablets: Voltage regulation and filtering in power circuits.
  • Wearable Devices: DC-DC converters and power smoothing.
  • Portable Game Consoles: Power supply circuits.
  • Solid State Drives (SSDs): Power filtering and voltage regulation.

Features

  • Low Profile: Compact design for space-saving applications.
  • High Inductance Value: 68µH inductance for efficient energy storage.
  • High Rated Current: Supports up to 400mA of current.
  • Wire Wound Construction: Provides high reliability and performance.
  • Shielded Structure: Minimizes electromagnetic interference (EMI).

Benefits

  • Efficient Power Management: Enables stable and reliable power delivery in mobile devices.
  • Compact Design: Allows for smaller and more streamlined electronic products.
  • Reduced EMI: Minimizes interference with other components in the circuit.
  • Improved Battery Life: Contributes to longer battery life in portable devices through efficient power conversion.
  • High Reliability: Ensures consistent performance over a wide range of operating conditions.

Technical Specifications: The VLP6214T-680MR40 has an inductance of 68µH with a tolerance of ±20%. Its dimensions are typically 6.0mm x 6.0mm x 1.4mm. The rated current is 400mA, and the DC resistance is low to minimize power loss. It is designed for use in a wide range of operating temperatures. Consult the TDK datasheet for detailed electrical characteristics, temperature coefficients, and other critical performance parameters.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess