EN
  • EN
  • DE

VLP8065XT-4R7M/VLP8065T-4R7M

Part No VLP8065XT-4R7M/VLP8065T-4R7M
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408197-VLP8065XT-4R7M/VLP8065T-4R7M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VLP8065XT-4R7M/VLP8065T-4R7M CAD Model

Description

The VLP8065XT-4R7M and VLP8065T-4R7M are wire-wound power inductors manufactured by TDK Corporation. They are designed for use in DC-DC converters and power management circuits, particularly in applications requiring high current handling and a robust design. These inductors are very similar, and the 'XT' version may have slight differences in materials or construction related to improved performance characteristics. When using either part, consult the specific datasheet for detailed electrical parameters.

Applications

      
  • DC-DC converters for high-power applications
  •   
  • Power supplies for servers and workstations
  •   
  • Voltage regulators in industrial equipment
  •   
  • Point-of-Load (POL) converters for demanding applications
  •   
  • High-current power management in various electronic circuits

Features

      
  • Robust Size: 8.0 x 8.0 x 6.5 mm dimensions
  •   
  • Inductance: 4.7 µH
  •   
  • Low DC Resistance (DCR): Reduces power loss and improves efficiency
  •   
  • Shielded Construction: Minimizes electromagnetic interference (EMI)
  •   
  • Operating Temperature Range: Typically -40°C to +125°C (check specific datasheet)
  •   
  • RoHS Compliant: Environmentally friendly, lead-free

Benefits

      
  • Improved Power Efficiency: Low DCR minimizes resistive losses, reducing heat generation and improving overall efficiency
  •   
  • Reduced Electromagnetic Interference: Shielded construction prevents interference with surrounding components
  •   
  • High Current Handling: Designed for applications requiring significant current flow
  •   
  • Reliable Performance: Stable operation across a wide temperature range
  •   
  • Simplified Assembly: Surface-mount design simplifies manufacturing processes

Additional Details

Both the VLP8065XT-4R7M and VLP8065T-4R7M inductors utilize a ferrite core material chosen for its magnetic properties and temperature stability. The shielded construction is achieved through a magnetic resin that encapsulates the coil, containing the magnetic field and minimizing EMI. The "4R7M" designation indicates a 4.7 µH inductance value. Consult the respective datasheets for precise electrical characteristics, saturation current, and rated current information as there may be subtle differences between the 'XT' and standard versions.

Specific Electrical Characteristics:

      
  • Inductance: 4.7 µH (measured at a specific frequency, typically 1 MHz)
  •   
  • DC Resistance (DCR): Check individual datasheets for the exact DCR values for both the XT and non-XT versions.
  •   
  • Saturation Current (Isat): Consult individual datasheets for Isat.
  •   
  • Rated Current (Irms): Consult individual datasheets for Irms.

You May Also Be Interested in

Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess