EN
  • EN
  • DE

VLPF6224T-4R7M1R9

Part No VLPF6224T-4R7M1R9
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408199-VLPF6224T-4R7M1R9
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLPF6224T-4R7M1R9 CAD Model

Description

The VLPF6224T-4R7M1R9 is a wire-wound power inductor manufactured by TDK Corporation. It is designed for use in DC-DC converters and power management circuits, primarily in applications demanding a combination of high efficiency, compact size, and low profile.

Applications

  • DC-DC converters in portable devices
  • Power supplies for SSDs and HDDs in tight spaces
  • Voltage regulators in mobile devices
  • Point-of-Load (POL) converters for space-constrained applications
  • Power management in thin and light electronic devices

Features

  • Low Profile: 6.2 x 6.2 x 2.4 mm dimensions
  • Inductance: 4.7 µH
  • Low DC Resistance (DCR): Reduces power loss and improves efficiency
  • Shielded Construction: Minimizes electromagnetic interference (EMI)
  • Operating Temperature Range: Typically -40°C to +85°C (check datasheet)
  • RoHS Compliant: Environmentally friendly, lead-free

Benefits

  • Improved Power Efficiency: Low DCR minimizes resistive losses, extending battery life in portable devices
  • Reduced Electromagnetic Interference: Shielded construction helps prevent EMI from affecting sensitive circuits
  • Space-Saving Design: Low profile and compact footprint enable higher component density in thin and light devices
  • Reliable Performance: Stable operation across a wide range of temperatures
  • Simplified Assembly: Surface-mount design is compatible with automated manufacturing

Additional Details

The VLPF6224T-4R7M1R9 inductor uses a ferrite core material. The shielded construction is implemented through a magnetic resin that encapsulates the coil, containing the magnetic field and minimizing EMI. The "4R7M" indicates a 4.7 µH inductance value, and the "1R9" might refer to a specific tolerance range, saturation current characteristic, or other electrical refinement. Always consult the datasheet for precise electrical characteristics, including DC resistance, saturation current, and rated current information.

Specific Electrical Characteristics:

  • Inductance: 4.7 µH (measured at a specified frequency, typically 1 MHz)
  • DC Resistance (DCR): Consult the datasheet for the exact DCR value.
  • Saturation Current (Isat): Refer to the datasheet for the Isat rating.
  • Rated Current (Irms): Refer to the datasheet for the Irms rating.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess