EN
  • EN
  • DE

VLS2010ET-1R5N

Part No VLS2010ET-1R5N
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 1.5UH 1.2A 156 MOHM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Inductance 1.5μH
Tolerance ±30%
Current Rating 1.2A
Current - Saturation 1.2A
DC Resistance (DCR) 156 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 054514-VLS2010ET-1R5N
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian VLS2010ET-1R5N CAD Model

Description

The VLS2010ET-1R5N is a wire-wound inductor from TDK Corporation, designed for power circuit applications. This inductor is characterized by its compact size and excellent inductance stability under varying temperatures and currents, making it suitable for use in a wide range of electronic devices where space is a constraint and reliability is crucial.

Applications

  • DC-DC converters
  • Power supplies
  • Portable electronic devices
  • Smartphones
  • Tablets

Features

  • Small size: 2.0 x 1.0 x 1.0 mm
  • Magnetically shielded construction
  • Excellent inductance stability over temperature
  • High current capability
  • RoHS compliant

Benefits

  • Reduced board space requirements due to its compact size.
  • Stable performance in demanding temperature environments ensures consistent operation.
  • Minimized electromagnetic interference (EMI) due to the shielded construction.
  • Improved efficiency in power circuits due to low DC resistance.
  • Environmentally friendly due to RoHS compliance.

Technical Specifications

Inductance: 1.5 μH
Tolerance: ±30%
DC Resistance (DCR): 0.115 Ω (typical)
Rated Current (Irms): 0.45 A
Saturation Current (Isat): 0.5 A
Operating Temperature Range: -40°C to +125°C (including self-temperature rise)

The VLS2010ET-1R5N inductor is manufactured using high-quality materials and processes to ensure reliable performance and long-term stability. Its shielded construction helps to minimize electromagnetic interference, making it suitable for use in sensitive electronic devices. The inductor's small size and high current capability make it an ideal choice for power circuit applications in portable electronic devices where space is limited. The device's inductance changes slightly with temperature, which allows for predictable behavior in different operating conditions.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1771 $58.4430
795+ $0.1453 $115.5135
1,235+ $0.1408 $173.8880
1,695+ $0.1363 $231.0285
2,195+ $0.1317 $289.0815
2,940+ $0.1180 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess