EN
  • EN
  • DE

VLS2010ET-2R2N

Part No VLS2010ET-2R2N
Manufacturer TDK Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 716968-VLS2010ET-2R2N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLS2010ET-2R2N CAD Model

Description

The VLS2010ET-2R2N is a wire-wound chip inductor from TDK Corporation, designed for power circuit applications. This inductor features a small size and low profile, making it suitable for compact electronic devices.

Applications

  • DC-DC converters
  • Power supplies for portable devices (smartphones, tablets)
  • Power modules
  • Noise filters

Features

  • Small Size: 2.0 x 1.6 x 1.0 mm
  • Inductance: 2.2 µH
  • Tolerance: ±30%
  • High Current: Rated current of 1.2 A
  • Low DC Resistance: 0.148 Ω (typical)
  • Shielded Construction: Minimizes EMI (Electromagnetic Interference)

Benefits

  • Compact Design: Enables miniaturization of electronic circuits, crucial for portable devices.
  • High Current Capability: Can handle relatively high currents without saturation, ensuring efficient power delivery.
  • Low DC Resistance: Reduces power losses, improving overall system efficiency.
  • EMI Suppression: Shielded construction minimizes electromagnetic interference, ensuring signal integrity and compliance with regulatory standards.
  • Stable Performance: Reliable operation across a range of operating conditions.

Additional Details

The VLS2010ET series utilizes a magnetic shield structure, which is effective in preventing radiation noise. This inductor is designed for reflow soldering and is compliant with RoHS standards, making it environmentally friendly. The operating temperature range is typically -40°C to +125°C (including self-temperature rise). The self-resonant frequency (SRF) is an important parameter for high-frequency applications and should be considered in circuit design.

You May Also Be Interested in

Samsung
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
UTC
Lowest to $0.0622
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Freescale Semiconductor - NXP
Lowest to $4.3657
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess