EN
  • EN
  • DE

VLS3012ET-4R7M-2L

Part No VLS3012ET-4R7M-2L
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408231-VLS3012ET-4R7M-2L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VLS3012ET-4R7M-2L CAD Model

Description

The VLS3012ET-4R7M-2L is a wire-wound inductor manufactured by TDK Corporation. It is designed for power supply circuits, specifically in applications where a small size and low profile are critical. This inductor offers a compact solution for DC-DC converters and other power management circuits.

Applications

  • DC-DC converters
  • Power supply circuits for portable devices
  • Smartphones and tablets
  • Digital cameras
  • LED lighting

Features

  • Small size: The compact dimensions of 3.0 x 3.0 x 1.2 mm make it suitable for space-constrained applications.
  • Magnetically shielded construction: Reduces electromagnetic interference (EMI).
  • Low DC resistance: Improves efficiency by minimizing power loss.
  • High current handling capability: Allows for operation in high-current circuits.
  • Operating temperature range: Typically -40°C to +85°C (including self-temperature rise).

Benefits

  • Space saving: Its small size allows for high-density circuit designs.
  • Reduced EMI: The shielded construction minimizes interference with other components.
  • Improved efficiency: Low DC resistance reduces power loss, leading to better overall efficiency.
  • Reliable performance: Designed for stable operation in various environmental conditions.
  • Stable Inductance: Maintains stable inductance over a wide temperature range.

Additional Details

The VLS3012ET series utilizes a ferrite core material. The inductance value is 4.7µH with a tolerance of ±20%. It is similar to VLS3012ET-4R7M-2, but may have slight differences in rated current or DC resistance. This inductor is typically surface-mounted and is RoHS compliant. Refer to the specific datasheet for the '-2L' variant for definitive electrical characteristics.

Proper PCB layout is crucial for optimal performance. Keep traces short and wide to minimize parasitic inductance and resistance. Place a ground plane underneath the inductor to further reduce EMI.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess