The TDK InvenSense ICG-20660L is a MotionTracking™ IMU (Inertial Measurement Unit) sensor from TDK InvenSense.
- Functionality: 6-axis (accelerometer and gyroscope)
- Mounting: Surface Mount
- Package: 16-WFLGA module
- Temperature Range: -40°C to 85°C
- Output Type: I2C and SPI
- Standard Package: 5,000 pieces
- Applications: Robotics, drones, virtual reality systems
- Series: MotionTracking™
It is designed for motion sensing applications and offers a 6-axis capability, including an accelerometer and a gyroscope. The sensor is surface mountable and comes in a 16-WFLGA module package. It operates in a wide temperature range of -40°C to 85°C, making it suitable for various environments. The ICG-20660L features I2C and SPI output types, providing flexibility in data communication. With a standard package of 5,000 pieces, this sensor is widely available in the market. It is commonly used in sensors, transducers, and motion sensors for applications such as robotics, drones, and virtual reality systems. The ICG-20660L is an active product in the MotionTracking™ series, offering high performance and reliability for motion sensing applications.