EN
  • EN
  • DE

CSS28054/J

Part No CSS28054/J
Manufacturer TDK-Lambda Americas Inc.
Catalog OEM Parts (C - E)
Description Power Supply, AC-DC, Medical, 115-230VAC, 54V 5.18A, 280W (JST terminals)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097379-CSS28054/J
Categories OEM Parts(C-E)
Manufacturer TDK-Lambda Americas Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSS28054/J CAD Model

Description

The CSS28054/J is a power supply module manufactured by TDK-Lambda Americas Inc. It is a compact and efficient DC-DC converter designed for various industrial and commercial applications. This module provides a regulated DC output voltage from a DC input voltage, offering reliable power conversion in a small form factor.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor drives, and process control systems to provide stable power for sensitive electronic components.
  • Telecommunications Equipment: Applied in networking devices, base stations, and communication servers to ensure reliable power for critical communication infrastructure.
  • Medical Equipment: Integrated into medical devices, diagnostic equipment, and patient monitoring systems to provide isolated and regulated power for patient safety and device accuracy.
  • Test and Measurement Equipment: Employed in oscilloscopes, spectrum analyzers, and signal generators to provide stable and accurate power for precise measurements.
  • Transportation Systems: Used in railway signaling systems, automotive control units, and aerospace applications to provide reliable power in harsh environments.
  • Renewable Energy Systems: Applied in solar inverters, wind turbine controllers, and energy storage systems to convert and regulate power from renewable sources.

Features:

  • DC-DC Conversion: Converts DC input voltage to a regulated DC output voltage.
  • High Efficiency: Achieves high energy conversion efficiency, minimizing heat dissipation and energy waste.
  • Compact Size: Offers a small form factor for space-constrained applications.
  • Wide Input Voltage Range: Accepts a wide range of DC input voltages for versatile compatibility.
  • Regulated Output Voltage: Provides a stable and accurate output voltage, ensuring consistent performance of connected devices.
  • Overvoltage Protection: Protects connected devices from voltage surges and spikes.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Short Circuit Protection: Shuts down the module in the event of a short circuit, preventing damage to the module and connected devices.

Benefits:

  • Reliable Power: Provides stable and regulated power for critical electronic components, ensuring reliable system operation.
  • Energy Efficiency: High conversion efficiency reduces energy consumption and lowers operating costs.
  • Space Saving: Compact size allows for easy integration into space-constrained applications.
  • Versatile Compatibility: Wide input voltage range supports a variety of input power sources.
  • Protection Features: Overvoltage, overcurrent, and short circuit protection safeguards connected devices from damage.
  • Simplified Design: Integrated design simplifies system integration and reduces design complexity.

Additional Details:

The CSS28054/J typically operates within a specified temperature range, ensuring reliable performance in various environmental conditions. It often includes features such as remote on/off control and remote sensing, allowing for flexible integration into different system architectures. The module's compliance with industry standards such as safety and EMC regulations is a key consideration for many applications. Specific technical specifications, such as input voltage range, output voltage, output current, and isolation voltage, are typically detailed in the product datasheet. The use of high-quality components and robust design ensures long-term reliability and stable performance.

You May Also Be Interested in

Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Microchip Technology
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.0266

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess