EN
  • EN
  • DE

DFP10112

Part No DFP10112
Manufacturer TDK-Lambda Americas Inc.
Catalog Thermal Cutoffs, Cutouts (TCO)
Description TCO 250VAC 139C(282F) RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer TDK-Lambda Americas Inc.
Status Active
Rated Functioning Temperature 139°C (282°F)
Voltage - Rated AC 250V
Approvals CCC, UL/cUL, VDE
Dimension Radial
Win Source Part Number 1039468-DFP10112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DFP10112 CAD Model

Description

The DFP10112 is a thermal cutoff (TCO) manufactured by TDK-Lambda Americas Inc. These devices are designed to protect electrical and electronic equipment from overheating by interrupting the circuit when a predetermined temperature is reached. This prevents damage to the equipment and reduces the risk of fire.

Applications

  • Power supplies: Protects power supplies from overheating due to component failure or excessive load.
  • Battery packs: Prevents thermal runaway in battery packs, ensuring safety and extending battery life.
  • Electric motors: Protects motors from overheating due to overload or stall conditions.
  • Heating appliances: Prevents overheating in appliances such as hair dryers, space heaters, and coffee makers.
  • Transformers: Protects transformers from overheating due to excessive current or insulation breakdown.

Features

  • Precise temperature sensing: Accurately detects when the temperature exceeds the specified limit.
  • One-time operation: Once triggered, the TCO permanently opens the circuit.
  • Compact size: Small form factor allows for easy integration into various devices.
  • High reliability: Designed for long-term reliable operation.
  • Flame retardant materials: Constructed from materials that resist burning, enhancing safety.

Benefits

  • Overheat protection: Prevents damage to equipment due to excessive temperature.
  • Fire prevention: Reduces the risk of fire caused by overheating.
  • Enhanced safety: Increases the safety of electrical and electronic products.
  • Extended equipment lifespan: Protects components from thermal damage, extending their service life.
  • Reduced warranty claims: Prevents failures caused by overheating, reducing warranty costs.

Additional Details

The DFP10112 thermal cutoff is typically a small, non-resettable device that is connected in series with the circuit being protected. When the temperature reaches the TCO's rated temperature, an internal fusible link melts, permanently opening the circuit. Replacement of the TCO is necessary to restore functionality after it has been triggered. The operating temperature, holding temperature, and maximum current rating are critical parameters to consider when selecting a TCO. The device should be mounted in close proximity to the heat source for optimal performance.

You May Also Be Interested in

Bourns Inc.
Lowest to $0.8075
Panasonic
Thermal Cutoffs (TCO)
Need more? Email Us
NTE
THERMAL FUSE 145*C RADIAL / Thermal Cutoff (TCO) AC DC 5 A 145°C (293°F) Radial, Box
Need more? Email Us
TE Connectivity
Lowest to $0.1247
Littelfuse Inc.
THERMAL PROTECTOR 16V 500A 220C
Lowest to $1.5422
Bourns Inc.
THERMOSTAT 90DEG C NC 2-SMD SLDR / Thermal Cutoff (TCO) AC DC 25 A 90°C (194°F) Nonstandard
Lowest to $0.6260
Littelfuse Inc.
THERMOSTAT 82DEG C SPST-NC STRAP
Need more? Email Us
Bourns Inc.
TCO 28VDC 25A 72C (162F) SMD
Lowest to $1.2418
NTE
THERMAL FUSE 84*C AXIAL / Thermal Cutoff (TCO) AC DC 15 A 84°C (183°F) Axial
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3242 $58.2694
15+ $6.8301 $102.4515
23+ $6.6167 $152.1841
32+ $6.4033 $204.9056
41+ $6.1898 $253.7818
55+ $5.5495 $305.2225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,133 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess