EN
  • EN
  • DE

DM50-12-48

Part No DM50-12-48
Manufacturer TDK-Lambda Americas Inc.
Catalog OEM Parts (C - E)
Description DC-DC Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 977380-DM50-12-48
Categories OEM Parts(C-E)
Manufacturer TDK-Lambda Americas Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM50-12-48 CAD Model

Description

The TDK-Lambda DM50-12-48 is a 50W single output DC-DC converter, designed for a variety of industrial and telecommunications applications. It accepts a wide DC input voltage range and delivers a stable and regulated 12V DC output with a maximum current of 4.2A. This converter features robust design and reliable performance, making it suitable for demanding environments.

Applications

  • Telecommunications equipment: Powering various telecom components such as routers, switches, and network interface cards.
  • Industrial automation: Supplying power to sensors, actuators, and control systems in automated manufacturing processes.
  • Process control systems: Providing regulated power to instruments and controllers in chemical, oil, and gas industries.
  • Test and measurement equipment: Powering sensitive measurement devices and instruments.
  • Transportation systems: Used in railway signaling, automotive applications, and other transportation-related electronics.

Features

  • Wide DC Input Range: Accepts a wide range of DC input voltages, offering flexibility in various power source environments.
  • Regulated Output Voltage: Provides a stable and accurate 12V DC output, ensuring consistent performance of connected devices.
  • High Efficiency: Operates with high efficiency, minimizing energy loss and reducing heat generation.
  • Over Voltage Protection (OVP): Protects connected devices from damage due to excessive output voltage.
  • Over Current Protection (OCP): Prevents damage from excessive current draw.
  • Short Circuit Protection (SCP): Protects the converter from damage in the event of a short circuit.
  • Remote On/Off: Allows remote control of the converter's power state.
  • Compact Size: Designed with a compact form factor for easy integration into various systems.

Benefits

  • Reliable Power Supply: Provides a stable and dependable power source for critical applications.
  • Protection Features: Offers comprehensive protection against overvoltage, overcurrent, and short circuits, ensuring the safety and longevity of connected devices.
  • Flexible Input Voltage: Accommodates a wide range of DC input voltages, simplifying system design and integration.
  • Efficient Operation: Minimizes energy consumption and heat generation, contributing to cost savings and improved system reliability.
  • Easy Integration: Compact size and remote on/off functionality facilitate easy integration into various systems.

Additional Details

The DM50-12-48 features a metal case for robust mechanical and thermal performance. It is designed to meet relevant safety and EMC standards. The converter is typically used with an external filter to meet strict EMC requirements. This DC-DC converter is designed to operate within an ambient temperature range, and derating may be necessary at higher temperatures. Refer to the datasheet for detailed specifications, including input voltage range, output current, efficiency curves, and environmental ratings.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1987
TDK Corporation
Lowest to $0.2041
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Lowest to $0.1433
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess