EN
  • EN
  • DE

HWS50A-5/A

Part No HWS50A-5/A
Manufacturer TDK-Lambda Americas Inc.
Catalog Off - Board Modules
Description VSBU-120 Series 73 W Single Output 3.3 V Open Frame AC/DC Power Supply
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CE
Mounting SMD (SMT)
Case / Package 120
Current - Output 1 10 A
Depth 120 mm
Efficiency 84 %
Height 82.042 mm
Isolation Voltage 3 kV
Lead Free Yes
Length 119.888 mm
Max Current Rating 650 mA
Max Input Voltage 265 V
Max Input Voltage (AC) 265 V
Maximum Operating Temperature 70 °C
Max Output Current 10 A
Max Output Power 50 W
Max Output Voltage 6 V
Max Power Dissipation 50 W
Min Input Voltage 85 V
Min Input Voltage (AC) 85 V
Min Operating Temperature -10 °C
Min Output Voltage 4 V
Mount Chassis Mount
Nominal Output Voltage 5 V
Number of Outputs 1
Output Current 10 A
Output Power 50 W
Output Voltage 5 V
Power Rating 50 W
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Voltage - Output 1 5 V
Weight 280 g
Width 31.496 mm
Win Source Part Number 1063740-HWS50A-5/A
Categories Off-Board Modules
Manufacturer TDK-Lambda Americas Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HWS50A-5/A CAD Model

Description

The TDK-Lambda Americas Inc. HWS50A-5/A is an off-board module for electronic components.

  • Power: 50 W
  • Isolation Voltage: 3 kV
  • Output: Single
  • Current: 10 A
  • Voltage: 5 V
  • Efficiency: 84%
  • Mounting: SMD (SMT)
  • Weight: 280 g
  • CE Approved: Yes
  • Maximum Operating Temperature: 70 °C
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Case/Package: 120
  • Alternative Parts: VSBU-120-3.3, HWS30A-5/A, HWS15A-5/A, HWS150A-5/A, S8VK-G12024, ECP180PS36, ECP180PS28HWS-50A-5/A, HWS-50A-5A, HWS50A-5/A., HWS50A-5A, HWS50A5/A, HWS50A5A

You May Also Be Interested in

Artesyn Embedded Technologies
AC/DC CONVERTER 12V 1100W / Front End AC DC Converters 1 Output 12V 90 ~ 264 VAC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC AC/DC 9-36V 350MA / 350mA 9 ~ 36V Constant Current LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 5.1V 102W / Enclosed, Conformal Coated DC DC Converter 1 Output 5.1V 20A 36V Input
Lowest to $608.6736
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 105W / Enclosed AC DC Converters 1 Output 15V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC AC/DC 9-24V 1.05A / 1.05A 9 ~ 24V Constant Current LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 12-16V 1.05A / 1.05A 12 ~ 16V Constant Current LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
Traco Power
AC/DC CONVERTER 24V 30W /
Lowest to $89.4378
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 43-52V 6.7A / 6.7A 43 ~ 52V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CV AC/DC 12V 1A / 1A 12V Constant Voltage LED Driver AC DC Converter Topology 1 Output
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess