EN
  • EN
  • DE

LMS-3008

Part No LMS-3008
Manufacturer TDK-Lambda Americas Inc.
Catalog OEM Parts (J - L)
Description Programmable Power Supplies
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070358-LMS-3008
Categories OEM Parts(J-L)
Manufacturer TDK-Lambda Americas Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMS-3008 CAD Model

Description

The LMS-3008 is a power supply module manufactured by TDK-Lambda Americas Inc. It is a compact and efficient DC-DC converter designed for a wide range of industrial and telecom applications. This module provides a stable and isolated DC output voltage from a DC input voltage. It is designed for easy integration into various electronic systems.

Applications:

  • Industrial automation systems: Used to power sensors, actuators, and control circuits.
  • Telecommunications equipment: Powers network devices, routers, and switches.
  • Medical devices: Provides isolated power for sensitive medical equipment.
  • Transportation systems: Used in railway signaling and control systems.
  • Renewable energy systems: Powers control and monitoring circuits in solar and wind power installations.

Features:

  • High efficiency: Minimizes energy loss and reduces heat generation.
  • Wide input voltage range: Accommodates a variety of DC input voltages.
  • Isolated output: Provides electrical isolation between input and output.
  • Overvoltage protection: Protects the load from excessive voltage.
  • Overcurrent protection: Limits the output current to prevent damage from overloads.
  • Short-circuit protection: Protects the module from damage in case of a short circuit.
  • Compact size: Allows for easy integration into space-constrained applications.
  • Remote On/Off control: Enables remote control of the output voltage.

Benefits:

  • Reliable power source: Provides a stable and consistent DC output voltage.
  • Easy integration: Simple to install and use in a variety of applications.
  • Reduced energy consumption: High efficiency minimizes energy loss.
  • Enhanced safety: Built-in protection features ensure safe operation.
  • Long lifespan: Designed for long-term reliability and durability.
  • Improved system performance: Stable power supply enhances the performance of connected devices.
  • Reduced system costs: High efficiency lowers energy costs and reduces the need for heat sinks.

Additional Details:

The LMS-3008 typically features screw terminals for easy connection of input and output power. It may also include a trim potentiometer for adjusting the output voltage. Detailed specifications regarding input voltage range, output voltage, output current, isolation voltage, and operating temperature range can be found in the product datasheet. The specific dimensions and weight are also provided in the datasheet. This module complies with various safety standards, including UL, CE, and RoHS.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess