EN
  • EN
  • DE

PAH300S4828

Part No PAH300S4828
Manufacturer TDK-Lambda Americas Inc.
Catalog Board Mount Modules
Description DC-DC Converters, Power module type (with baseplate), Output: 308W, 28V, Isolated type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CE
Mounting SMD (SMT)
Case / Package Module
Current - Output 1 11 A
Depth 57.9 mm
Efficiency 90 %
Features OCP, OVP
Height 12.7 mm
Isolation Isolated
Isolation Voltage 1.5 kV
Length 60.96 mm
Max Input Voltage 76 V
Maximum Operating Temperature 100 °C
Max Output Current 11 A
Max Power Dissipation 308 W
Min Input Voltage 36 V
Min Operating Temperature -40 °C
Mount PCB, Through Hole
Number of Outputs 1
Number of Pins 9
Output Current 11 A
Output Power 308 W
Output Voltage 28 V
Packaging Bulk
RoHS Compliant
Voltage - Output 1 28 V
Width 57.912 mm
Win Source Part Number 1083816-PAH300S4828
Categories Board Mount Modules
Manufacturer TDK-Lambda Americas Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAH300S4828 CAD Model

Description

The TDK-Lambda Americas Inc. PAH300S4828 is a board mount module with an isolated output voltage of 28 V and an output current of 11 A.

  • Output Voltage: 28 V
  • Output Current: 11 A
  • Maximum Input Voltage: 76 V
  • Minimum Input Voltage: 36 V
  • Maximum Power Dissipation: 308 W
  • Efficiency: 90%
  • Features: OCP and OVP
  • Height: 12.7 mm
  • Length: 60.96 mm
  • Mounting Technology: SMD
  • Maximum Operating Temperature: 100 °C

You May Also Be Interested in

Cosel USA, Inc.
DC DC CONVERTER 12V / Isolated Module DC DC Converter 1 Output 12V 900mA 36V - 72V Input
Need more? Email Us
Power Mate Technology Co., LTD
Dc-dc Converter 10 Watts Output Power
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 75W / Isolated Module DC DC Converter 1 Output 3.3V 20A 18V - 75V Input
Need more? Email Us
Flex Power Modules
DC DC CONVERTER 12V 264W / Intermediate Bus Converter, Digital DC DC Converter 1 Output 12V 22A 36V - 75V Input
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 3.3V 198W / Isolated Module DC DC Converter 1 Output 3.3V 60A 36V - 75V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 12V 3W / Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 18V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V / Isolated Module DC DC Converter 1 Output 5V 4A 9V - 18V Input
Lowest to $106.1919
Vicor Corporation
DC DC CONVERTER 48V 500W / Isolated Module DC DC Converter 1 Output 48V 10.42A 180V - 375V Input
Need more? Email Us
Analog Devices Inc.
Module DC-DC 1-OUT 0.6V to 5V 12A 133-Pin BGA Tray
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess