EN
  • EN
  • DE

PAQ50S48-3R3/B

Part No PAQ50S48-3R3/B
Manufacturer TDK-Lambda Americas Inc.
Catalog OEM Parts (O - R)
Description DC-DC Converters, Power module type (with baseplate), Output: 39.6W, 3.3V, Isolated type, Option: With baseplate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083899-PAQ50S48-3R3/B
Categories OEM Parts(O-R)
Manufacturer TDK-Lambda Americas Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAQ50S48-3R3/B CAD Model

Description

The PAQ50S48-3R3/B is a DC-DC converter module manufactured by TDK-Lambda Americas Inc. This module is designed to convert a 48VDC input voltage to a regulated 3.3VDC output voltage, providing a stable and reliable power source for various electronic devices. It's part of the PAQ series, known for its high efficiency and compact size.

Applications

  • Telecommunications Equipment: Powers various components in telecommunications infrastructure, such as routers, switches, and network interface cards.
  • Industrial Automation: Used in industrial control systems to provide power to sensors, actuators, and control circuitry.
  • Data Centers: Powers servers, storage devices, and other equipment in data center environments.
  • Medical Devices: Integrated into medical devices requiring a stable and regulated 3.3VDC power supply.
  • Renewable Energy Systems: Used in solar inverters and other renewable energy systems to power control and monitoring circuitry.

Features

  • High Efficiency: Offers high efficiency, minimizing power loss and reducing heat generation.
  • Wide Input Voltage Range: Operates over a wide input voltage range, accommodating variations in the input power source.
  • Regulated Output Voltage: Provides a stable and regulated 3.3VDC output voltage, ensuring reliable operation of connected devices.
  • Overvoltage Protection: Includes overvoltage protection to prevent damage from excessive input voltage.
  • Overcurrent Protection: Features overcurrent protection to protect the module and connected devices from excessive current draw.

Benefits

  • Reliable Power Supply: Provides a stable and reliable power supply for sensitive electronic devices.
  • Reduced Power Consumption: High efficiency reduces power consumption and lowers operating costs.
  • Improved System Performance: Ensures optimal system performance by providing a clean and regulated power source.
  • Enhanced System Protection: Overvoltage and overcurrent protection features protect the module and connected devices from damage.
  • Simplified System Design: Compact size and easy integration simplify system design and reduce development time.

Additional Details

The PAQ50S48-3R3/B is typically designed for PCB mounting and often includes screw terminals or other convenient connection methods. It may include additional features such as remote on/off control and output voltage trim. The module is designed to operate within a specified temperature range, and proper heat sinking may be required for high-power applications. Refer to TDK-Lambda's datasheet for detailed specifications, application notes, and safety certifications.

You May Also Be Interested in

Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess