EN
  • EN
  • DE

PH150S4812

Part No PH150S4812
Manufacturer TDK-Lambda Americas Inc.
Catalog Board Mount Modules
Description Module DC-DC 1-OUT 12V 12.5A 150W 10-Pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Module
Current - Output 1 12.5 A
Features OCP, OTP, OVP
Height 12.7 mm
Isolation Voltage 3 kV
Length 97.79 mm
Max Input Voltage 76 V
Max Operating Temperature 85 °C
Max Output Current 12.5 A
Max Power Dissipation 150 W
Min Input Voltage 36 V
Min Operating Temperature -20 °C
Mount Through Hole
Number of Outputs 1
Number of Pins 10
Output Current 12.5 A
Output Power 150 W
Output Voltage 12 V
Packaging Bulk
RoHS Compliant
Voltage - Output 1 12 V
Width 40.894 mm
Win Source Part Number 1232489-PH150S4812
Categories Board Mount Modules
Manufacturer TDK-Lambda Americas Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PH150S4812 CAD Model

Description

The TDK-Lambda Americas Inc. PH150S4812 is a board mount module that comes with a bulk packaging.

  • Features: OCP, OTP, and OVP
  • Length: 97.79 mm
  • Height: 12.7 mm
  • Width: 40.894 mm
  • Pin Count: 10
  • Isolation Voltage: 3 kV
  • Output Count: Single
  • Output Current: 12.5 A
  • Output Voltage: 12 V
  • Output Power: 150 W
  • Max Input Voltage: 76 V
  • Min Input Voltage: 36 V
  • Max Output Current: 12.5 A
  • Mount: Through-Hole
  • RoHS Compliant: Yes
  • Min Operating Temperature: -20 °C
  • Max Operating Temperature: 85 °C

You May Also Be Interested in

TDK-Lambda Americas Inc.
Conv DC-DC Single Step Up 1.5V to 16.5V 8-Pin PDIP N
Lowest to $29.1045
Artesyn Embedded Technologies
DC DC CONVERTER 12V 300W / Isolated Module DC DC Converter 1 Output 12V 25A 36V - 75V Input
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CNVRTR +/-12V TO +/-15V 3W / Isolated Module DC DC Converter 2 Output 12 ~ 15V -12 ~ -15V 125mA, 125mA 4.5V - 9V Input
Lowest to $9.8941
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 50W / Isolated Module DC DC Converter 1 Output 3.3V 15A 36V - 75V Input
Lowest to $56.8469
Artesyn Embedded Technologies
DC DC CONVERTER 2.5V 30W / Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 8A 3V - 6V Input
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CNVRTR +/-12V TO +/-15V 1W / Isolated Module DC DC Converter 2 Output 12 ~ 15V -12 ~ -15V 60mA, 60mA 4.5V - 9V Input
Lowest to $30.7142
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 10W / Isolated Module DC DC Converter 1 Output 3.3V 3A 36V - 75V Input
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 2.5V 10W / Isolated Module DC DC Converter 1 Output 2.5V 3A 18V - 36V Input
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 32V 300W / Bus Converter Module DC DC Converter 1 Output 32V 9A 38V - 55V Input
Lowest to $136.7552

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess