EN
  • EN
  • DE

RWS150B-12/CO2

Part No RWS150B-12/CO2
Manufacturer TDK-Lambda Americas Inc.
Catalog External/Internal (Off - Board) AC DC Converters
Description AC/DC CONVERTER 12V 150W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Enclosed, Conformal Coated
Number of Outputs 1
Voltage - Input 85 ~ 265 VAC
Voltage - Output 1 12V
Current - Output 1 13 A
Power (Watts) 150W
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 87%
Temperature Range - Operating -20°C ~ 70°C (With Derating)
Features Adjustable Output, DC Input Capable, Universal Input
Mounting Type Chassis Mount
Size / Dimension 5.04" L x 3.70" W x 1.61" H (128.0mm x 94.0mm x 41.0mm)
Approval Agency CE
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1544263-RWS150B-12/CO2
Ultra Librarian 3D Model Ultra Librarian RWS150B-12/CO2 CAD Model

Description

N

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC/DC CONVERTER 3.3V 50W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 5V 50W
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 24V 100W / Enclosed AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
Need more? Email Us
SL Power Electronics Manufacture of Condor/Ault Brands
AC/DC CONVERTER 12V 20W
Need more? Email Us
XP Power
AC/DC CONVERTER 24V 140W / Open Frame AC DC Converters 1 Output 24V 80 ~ 264 VAC Input
Need more? Email Us
Omron
AC/DC CONVERTER 12V 50W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Artesyn Embedded Technologies
CONVERTER AC/DC / AC DC Converters Output Input
Need more? Email Us
XP Power
AC/DC CONVERTER 5V +/-15V 60W / Open Frame AC DC Converters 3 Output 5V 15V -15V 90 ~ 264 VAC Input
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 36V 300W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess