EN
  • EN
  • DE

RWS150B-5

Part No RWS150B-5
Manufacturer TDK-Lambda Americas Inc.
Catalog External/Internal (Off - Board) AC DC Converters
Description AC/DC CONVERTER 5V 150W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 265 VAC
Voltage - Output 1 5V
Current - Output 1 21 A
Power (Watts) 150W
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 79%
Temperature Range - Operating -20°C ~ 70°C (With Derating)
Features Adjustable Output, DC Input Capable, Universal Input
Mounting Type Chassis Mount
Size / Dimension 5.04" L x 3.70" W x 1.61" H (128.0mm x 94.0mm x 41.0mm)
Approval Agency CE
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1544408-RWS150B-5
Ultra Librarian 3D Model Ultra Librarian RWS150B-5 CAD Model

Description

N

You May Also Be Interested in

Artesyn Embedded Technologies
AC/DC CONVERTER 48V 600W / Front End AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
XP Power
AC/DC CONVERTER 24V 603W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC Input
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 3.3V 50W
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 24V 100W / Enclosed AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 24V / Open Frame AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
Need more? Email Us
XP Power
AC/DC CONVERTER 24V 140W / Open Frame AC DC Converters 1 Output 24V 80 ~ 264 VAC Input
Need more? Email Us
Omron
AC/DC CONVERTER 12V 50W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 36V 300W
Need more? Email Us
Delta Electronics
AC/DC CONVERTER 12V 30W / Open Frame, Conformal Coated AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess