EN
  • EN
  • DE

SM30-24S05

Part No SM30-24S05
Manufacturer TDK-Lambda Americas Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 965477-SM30-24S05
Categories OEM Parts( S )
Manufacturer TDK-Lambda Americas Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM30-24S05 CAD Model

Description

The SM30-24S05 is a 30W single output isolated DC-DC converter from TDK-Lambda Americas Inc. This converter is designed to provide a stable and regulated 5V output voltage from a 24V (nominally) DC input. It is suitable for a wide range of industrial, telecommunications, and distributed power applications.

Applications

  • Industrial automation
  • Telecommunications equipment
  • Distributed power systems
  • Battery-powered equipment
  • Instrumentation and control systems

Features

  • Wide Input Voltage Range: Accepts a wide range of DC input voltages.
  • Isolated Output: Provides electrical isolation between input and output.
  • High Efficiency: Minimizes power losses and heat generation.
  • Over Voltage Protection (OVP): Protects the load from excessive voltage.
  • Over Current Protection (OCP): Protects the converter from overload conditions.

Benefits

  • Stable and Reliable Power: Provides a consistent and regulated output voltage.
  • Electrical Isolation: Enhances safety and reduces noise.
  • High Efficiency: Reduces energy consumption and heat generation.
  • Protection Features: Ensures reliable operation and protects connected equipment.
  • Compact Size: Saves valuable board space.

Additional Details

The SM30-24S05 operates with an input voltage range typically around 18-36VDC. It delivers a regulated output voltage of 5VDC with a maximum output current of 6A, yielding a total output power of 30W. It is designed with protection features such as over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection. The isolation voltage is typically 1500VDC. The operating temperature range typically spans from -40°C to +85°C (with derating). It is encapsulated in a compact package designed for easy mounting and integration into various systems.

This DC-DC converter is often used in applications where a stable, isolated, and regulated 5V power source is needed from a 24V DC input. The wide input range and protection features make it suitable for use in harsh industrial environments. The isolation helps prevent ground loops and enhances overall system safety.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Linear Technology
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess