EN
  • EN
  • DE

SWS300A24CO2

Part No SWS300A24CO2
Manufacturer TDK-Lambda Americas Inc.
Catalog Off - Board Modules
Description Ac-Dc Converter, Enclosed, 1 O/P, 300W, 13A, 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CE, TUV, cURus
Current - Output 1 13 A
Efficiency 85 %
Height 101.854 mm
Isolation Voltage 3 kV
Length 198.12 mm
Max Operating Temperature 74 °C
Max Output Current 13 A
Max Power Dissipation 300 W
Min Operating Temperature -20 °C
Mount Chassis Mount
Number of Outputs 1
Output Current 13 A
Output Power 300 W
Output Voltage 24 V
Power Rating 300 W
RoHS Compliant
Voltage - Output 1 24 V
Weight 8.299833 kg
Width 52.07 mm
Win Source Part Number 1232622-SWS300A24CO2
Categories Off-Board Modules
Manufacturer TDK-Lambda Americas Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SWS300A24CO2 CAD Model

Description

The TDK-Lambda Americas Inc. SWS300A24CO2 is a 300W off-board module power supply with a chassis mount.

  • Length: 198.12mm
  • Height: 101.854mm
  • Width: 52.07mm
  • Power Rating: 300W
  • Isolation Voltage: 3kV
  • Number of Outputs: 1
  • Output Current: 13A
  • Output Voltage: 24V
  • Efficiency: 85%
  • RoHS: Compliant
  • Approvals: CE, TUV, and cURus

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CV AC/DC 12V 1.25A / 1.25A 12V Constant Voltage LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
Omron
VARI FREQ DRIVE 3.5A 240V LOAD / Variable Frequency Drive (VFD) 200 ~ 240VAC Supply 3.5A 240V Load
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 43-52V 6.7A / 6.7A 43 ~ 52V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CV AC/DC 15V 1.68A / 1.68A 15V Constant Voltage LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 36V 360W / Open Frame AC DC Converters 1 Output 36V 90 ~ 264 VAC Input
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 24V 60W / Enclosed, Conformal Coated DC DC Converter 1 Output 24V 2.5A 137.5V Input
Need more? Email Us
Panasonic
SERVO DRIVER 30A 480V LOAD / Servo AC 380 ~ 480VAC Supply 30A 480V Load
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 120W / Open Frame AC DC Converters 1 Output 24V 90 ~ 264 VAC Input
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 12V 60W / Open Frame AC DC Converters 1 Output 12V 85 ~ 265 VAC Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess