EN
  • EN
  • DE

ZUP10-80

Part No ZUP10-80
Manufacturer TDK-Lambda Americas Inc.
Catalog Equipment - Power Supplies (Test, Bench)
Description PWR SUP BENCH PROG 0-10V 800W / 0 ~ 10VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 80A Output 800W Features Memory, Programmable, RS232 and RS485 Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Test and Measurement>Equipment - Power Supplies (Test, Bench)
Mfr TDK-Lambda Americas Inc
Series ZUP
Package Bulk
Type Bench (AC to DC)
Voltage - Supply 85 ~ 265VAC
Voltage - Output 0 ~ 10VDC
Current - Output 0 ~ 80A
Display Type Digital
Number of Characters 3
Number of Outputs 1
Dimension 13.780" L x 5.512" W x 4.882" H (350.00mm x 140.00mm x 124.00mm)
Features Memory, Programmable, RS232 and RS485 Interface
Power (Watts) 800W
Accuracy - Voltmeter; Ammeter 0.02% + 8mV
Voltage Regulation - Line 1mV + 0.005%
Voltage Regulation - Load 2mV + 0.005%
Current Regulation - Line 0.01% + 5mA
Current Regulation - Load 0.07% + 10mA
Ripple 8mV
Weight 13 lbs (5.9 kg)
Base Product Number ZUP10
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.9540
Other Names ZUP1080
Standard Package 1
Win Source Part Number 1171397-ZUP10-80
Ultra Librarian 3D Model Ultra Librarian ZUP10-80 CAD Model

Description

The ZUP10-80 from TDK-Lambda Americas Inc is a high-quality electronic component with Win Source Part Number 1171397-ZUP10-80.

  • Type: bench-type power supply
  • Features: memory programmable and has an RS232 and RS485 interface
  • Power Output: 800W
  • Voltage Output: 0 ~ 10VDC
  • Ripple: 8mV
  • Weight: 13 lbs (5.9 kg)
  • Display Type: digital with three characters
  • Accuracy: 0.02% + 8mV for voltmeter and ammeter

You May Also Be Interested in

TDK-Lambda Americas Inc.
PWR SUP BENCH PROG 0-10V 400W / 0 ~ 10VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 40A Output 400W Features Memory, Programmable, RS232 and RS485 Interface
Need more? Email Us
TDK-Lambda Americas Inc.
PWR SUP BENCH PROG 0-10V 800W / 0 ~ 10VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 80A Output 800W Features Memory, Programmable, RS232 and RS485 Interface
Need more? Email Us
Advantech Corp
MODULE ANALOG OUTPUT 4-CH 3W / Output Module Chassis Mount
Need more? Email Us
SRA Soldering Products
KA3010D - PRECISION VARIABLE ADJ
Need more? Email Us
SRA Soldering Products
TRIPLE POWER SUPPLY 30V, 3A
Need more? Email Us
B&K Precision
AC/DC CONVERTER 150V 30A 1200W
Need more? Email Us
B&K Precision
32V 8A 120W MULTI-RANGE DC POWER
Need more? Email Us
B&K Precision
PWR SUPPLY 0-60V 0-2A TRIPLEOUT
Need more? Email Us
B&K Precision
POWER SUPPLY ISOLATED 150VAC 2A
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess