EN
  • EN
  • DE

ZWS240BP24/CO2

Part No ZWS240BP24/CO2
Manufacturer TDK-Lambda Americas Inc.
Catalog Off - Board Modules
Description Power Supply, AC-DC, 115-230VAC, 24V 10A, 240W + JST Connectors & Pcb Coating
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1181137-ZWS240BP24/CO2
Categories Off-Board Modules
Manufacturer TDK-Lambda Americas Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZWS240BP24/CO2 CAD Model

Description

The 1181137-ZWS240BP24/CO2 is an off-board module that is designed for use in various electronic devices.

  • Manufacturer: TDK-Lambda Americas Inc.
  • Series: Win Source
  • Features: High-quality component, designed to meet the highest industry standards, provides reliable and efficient performance
  • Ideal for: Applications that require high-quality power supply

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CV AC/DC 12V 1A / 1A 12V Constant Voltage LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 12-16V 1.05A / 1.05A 12 ~ 16V Constant Current LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 10-20V 4.8A / 4.8A 10 ~ 20V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 12V 60W / Open Frame AC DC Converters 1 Output 12V 85 ~ 265 VAC Input
Need more? Email Us
Traco Power
AC/DC CONVERTER 24V 30W /
Lowest to $89.4378
Bel Power Solutions
DC/DC CONVERTER 24V 60W / Enclosed, Conformal Coated DC DC Converter 1 Output 24V 2.5A 137.5V Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 43-52V 6.7A / 6.7A 43 ~ 52V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
Omron
VARI FREQ DRIVE 3.5A 240V LOAD / Variable Frequency Drive (VFD) 200 ~ 240VAC Supply 3.5A 240V Load
Need more? Email Us
Panasonic
SERVO DRIVER 30A 480V LOAD / Servo AC 380 ~ 480VAC Supply 30A 480V Load
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess