EN
  • EN
  • DE

1-1318983-6

Part No 1-1318983-6
Manufacturer TE Connectivity
Catalog Connectors, Interconnects
Description CONN HEADER R/A 4POS 10.16MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsRectangular ConnectorsHeaders, Male Pins
Mfr TE Connectivity AMP Connectors
Series Dynamic D-5200
Packaging Tube
Part Status Active
Connector Type Header
Contact Type Tab
Pitch - Mating 0.400" (10.16mm)
Number of Positions 4
Number of Rows 2
Row Spacing - Mating 0.400" (10.16mm)
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole, Right Angle
Termination Solder
Fastening Type Detent Lock
Contact Length - Post 0.150" (3.81mm)
Insulation Height 1.215" (30.86mm)
Contact Shape Rectangular
Contact Finish - Mating Silver
Contact Finish Thickness - Mating 100.0μin (2.54μm)
Contact Finish - Post Tin
Contact Material Copper Alloy
Insulation Material Thermoplastic, Polyester, Glass Filled
Features Board Lock
Operating Temperature -55°C ~ 105°C
Ingress Protection IP20
Material Flammability Rating UL94 V-0
Insulation Color Black
Current Rating (Amps) 45A
Voltage Rating 630V
Applications General Purpose, Industrial
Base Product Number 1318983
Ultra Librarian 3D Model Ultra Librarian 1-1318983-6 CAD Model

You May Also Be Interested in

TE Connectivity
CONTACT PIN 20-24AWG CRIMP GOLD
Lowest to $2.9246
Same Sky
CONN POWER JACK 1X3.3X5.5MM
Need more? Email Us
Same Sky
CONN RCPT USB2.0 TYPEA 4POS R/A
Need more? Email Us
Amphenol Commercial Products
QSFP DD CONNECTOR SMT
Need more? Email Us
Amphenol-RF Division
CONN SMP JACK STR 50 OHM
Lowest to $11.8963
Amphenol Commercial Products
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $10.2805
Neutrik
NMJ4HCD2 Fiber Optic Connectors
Lowest to $1.6363
TE Connectivity
MTC100 CONNECTOR SHELL 10POS
Need more? Email Us
Amphenol FCI
CONN FFC FPC VERT 18POS 1MM PCB
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess