EN
  • EN
  • DE

1-1437601-9

Part No 1-1437601-9
Manufacturer TE Connectivity
Catalog OEM Parts (0 - 9)
Description Switch Thumb-Pushwheel Thumbwheel Hexadecimal 20VDC PC Board Panel Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Number of Positions 16
RoHS Compliant
Win Source Part Number 1040757-1-1437601-9
Categories OEM Parts(0-9)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1-1437601-9 CAD Model

Description

The 1-1437601-9 is a connector manufactured by TE Connectivity. As a part of TE Connectivity's extensive range of interconnection solutions, it is designed to provide reliable and efficient electrical connections in various applications. While specific details require further investigation, the '1-1437601-9' likely represents a particular configuration within a connector series, offering specific pin counts, mounting styles, and performance characteristics.

Applications

  • Industrial automation systems
  • Automotive electronics
  • Telecommunications equipment
  • Data centers
  • Consumer electronics

Features

  • Durable construction for reliable performance
  • Polarization features to prevent mis-mating
  • Various termination options (e.g., crimp, solder, IDC)
  • High-density contact arrangements
  • Compliant with industry standards

Benefits

  • Ensures reliable electrical connections
  • Reduces assembly time with easy-to-use termination options
  • Minimizes the risk of connection errors
  • Offers design flexibility with various configurations
  • Provides long-term cost savings

Additional Details

TE Connectivity connectors are typically made from high-quality materials to ensure reliable performance in various environmental conditions. The contact plating is often gold or tin to provide excellent conductivity and corrosion resistance. The housings are designed to withstand harsh environments and provide secure connections. Detailed specifications, such as voltage rating, current rating, and operating temperature range, can be found in the product datasheet. Proper installation and mating procedures are essential to maintain the connector's optimal performance and longevity. This part is crucial in creating a stable and dependable electrical connection between components in a system. Its sturdy design helps maintain a strong connection, even in vibrating or harsh environmental settings. Ensuring secure and reliable connections is vital for preventing system failures and downtime.

You May Also Be Interested in

Amd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.3889 $70.7778
4+ $29.0369 $116.1476
7+ $28.1296 $196.9072
9+ $27.2222 $244.9998
11+ $26.3148 $289.4628
15+ $23.5925 $353.8875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess